EN
  • EN
  • DE

ATTINY4313-MMH

Part No ATTINY4313-MMH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20VQFN / AVR series Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 20-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3x3)
Base Product Number ATTINY4313
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names ATTINY4313MMH
Standard Package 490
Win Source Part Number 1027855-ATTINY4313-MMH
Ultra Librarian 3D Model Ultra Librarian ATTINY4313-MMH CAD Model

Description

Microchip Technology's ATTINY4313-MMH Microcontroller

The ATTINY4313-MMH is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, designed to offer a perfect balance of efficiency and versatility for a wide range of embedded applications. This compact yet powerful MCU is an ideal choice for projects requiring a small form factor without compromising on processing capabilities.

Key Features:

  • Advanced RISC Architecture: The ATTINY4313-MMH boasts a remarkable 120 powerful instructions, most of which are executed in a single clock cycle. This leads to a throughput approaching 1 MIPS per MHz, pushing the boundaries of speed versus power consumption.
  • Memory: Equipped with 4KB of in-system programmable Flash, 256B EEPROM, and 256B SRAM, this microcontroller offers ample space for code and data storage, ensuring seamless operation for complex tasks.
  • I/O and Packages: It provides 17 general-purpose I/O lines, which are ample for various peripheral connections. The device is available in a 20-pin QFN package, which is ideal for space-constrained applications.
  • Peripheral Features: The ATTINY4313-MMH includes a range of peripherals such as an 8-bit timer/counter with PWM, a 16-bit timer/counter, an internal and external interrupt capability, and a serial programmable USART, among others.
  • Operating Conditions: This MCU operates within a voltage range of 1.8-5.5V, allowing for flexible power management and compatibility with both 3.3V and 5V systems. It also supports a temperature range of -40°C to 85°C, ensuring reliability across diverse environmental conditions.
  • Power Efficiency: Power-saving modes like Idle and Power-down ensure that the ATTINY4313-MMH conserves energy, making it suitable for battery-powered applications.

Applications:

The ATTINY4313-MMH is a versatile microcontroller that can be used in a variety of applications, including but not limited to, consumer electronics, automotive, industrial control systems, and IoT devices. Its small footprint, coupled with its robust feature set, makes it an excellent choice for designers looking for a cost-effective yet powerful MCU solution.

Whether you are developing a smart sensor, a portable device, or any application that requires a reliable and efficient microcontroller, the ATTINY4313-MMH from Microchip Technology stands as a compelling option to consider.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4215 $50.8515
51+ $1.9869 $101.3319
78+ $1.9248 $150.1344
108+ $1.8627 $201.1716
139+ $1.8006 $250.2834
186+ $1.6144 $300.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess