Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 11
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1020557-ATTINY28L-4MUR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ATTINY28L-4MUR CAD Model

Description

The ATTINY28L-4MUR from Microchip Technology is a high-performance, low-power AVR® 8-bit microcontroller that combines 4KB ISP flash memory, 256B EEPROM, 128B SRAM, and a wealth of versatile peripherals in a compact package. This microcontroller is ideal for a wide range of applications, particularly those requiring a small footprint and low power consumption.

Key Features

  • Advanced RISC Architecture: With 120 powerful instructions, most of which are executed in a single clock cycle, the ATTINY28L-4MUR achieves throughputs close to 1 MIPS per MHz, balancing power consumption and processing speed.
  • Memory: 4KB of in-system programmable flash, 256B of EEPROM, and 128B of internal SRAM provide ample storage for code and data.
  • Power Efficiency: Designed for power-sensitive applications, this microcontroller supports multiple power-saving modes, including Idle, ADC Noise Reduction, Power-down, and Power-save.
  • Peripheral Features: Includes an 8-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, and three software selectable power saving modes.
  • Operating Conditions: Can operate between 2.7V to 5.5V, at temperatures ranging from -40°C to 85°C, making it robust for varying environmental conditions.
  • Packaging: Available in a 32-lead, thin Quad Flatpack (QFN) package, the ATTINY28L-4MUR is suitable for space-constrained applications.

Applications

The ATTINY28L-4MUR is versatile and can be used in a variety of applications including:

  • Consumer Electronics
  • Internet of Things (IoT) devices
  • Wearable technology
  • Sensor systems
  • Automotive controls
  • Home automation
  • Battery management

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the ATTINY28L-4MUR is no exception. It is fabricated using advanced manufacturing processes to ensure high performance and extended life cycles in all types of environments.

Support and Resources

Microchip provides extensive support and resources for the ATTINY28L-4MUR, including datasheets, technical documentation, application notes, and development tools to assist engineers in the rapid integration of this microcontroller into their projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention