Microchip Technology's ATTINY261XD
The ATTINY261XD from Microchip Technology is a versatile and powerful microcontroller that is part of the popular AVR® family, known for its efficiency and flexibility in a wide range of applications. This compact yet robust microcontroller is designed to offer an optimal balance between performance and power consumption, making it an ideal choice for space-constrained and power-sensitive projects.
Featuring a RISC-based architecture, the ATTINY261XD operates at a maximum frequency of 20MHz and includes 2KB of in-system programmable flash memory, 128B EEPROM, and 128B SRAM. This microcontroller is designed to support complex operations with minimal power usage, thanks to its advanced power management features and a variety of sleep modes that help to reduce its power consumption when not in active use.
The ATTINY261XD provides a range of integrated peripherals that enhance its functionality. It includes an 8-channel, 10-bit Analog-to-Digital Converter (ADC) which allows for precise measurement of analog signals, making it perfect for sensor-based applications. Additionally, it offers various communication interfaces, including a Universal Serial Interface (USI) that can be used for SPI, I2C, or UART communication, adding to its versatility in embedded systems.
Furthermore, this microcontroller supports a wide operating voltage range from 1.8V to 5.5V, enabling it to be used in environments with varying power supplies. It also features a programmable watchdog timer, on-chip analog comparator, and external and internal interrupt capabilities, which are essential for creating responsive and reliable applications.
With its compact 20-pin package, the ATTINY261XD is an excellent solution for projects that require a small footprint without compromising on computational power or features. Its robust design and comprehensive feature set make it an excellent choice for a variety of applications, including industrial control, consumer electronics, automotive systems, and IoT devices.
Overall, the ATTINY261XD by Microchip Technology is a testament to the innovation and reliability that the company is known for, providing developers with a high-quality microcontroller that can serve as the heart of both simple and complex electronic designs.