EN
  • EN
  • DE

ATTINY231310SU

Part No ATTINY231310SU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032812-ATTINY231310SU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATTINY231310SU CAD Model

Description

The ATTINY231310SU is an integral part of Microchip Technology's renowned AVR microcontroller family, offering a compact and power-efficient solution for a wide range of embedded applications. This particular microcontroller is designed to deliver high performance in a small package, making it ideal for space-constrained projects that require intelligent hardware control and processing capabilities.

Key Features:

  • High-Performance, Low-Power AVR® 8-Bit Microcontroller: The ATTINY231310SU operates on Microchip's advanced RISC architecture, allowing for fast processing with minimal power consumption.
  • Advanced RISC Architecture: With 120 powerful instructions, most of which are executed in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • Memory: It comes with 2KB of in-system programmable Flash, 128B EEPROM, and 128B SRAM, providing ample space for code and data storage.
  • I/O and Packages: The device features 18 general-purpose I/O lines and is available in a 20-pin, 4x4mm QFN/MLF package, suitable for space-sensitive designs.
  • Peripheral Features: Includes a variety of peripherals such as two 8-bit timer/counters with separate prescaler and compare mode, one 16-bit timer/counter with separate prescaler, compare mode, and capture mode.
  • Operating Conditions: The ATTINY231310SU can operate within a voltage range of 1.8-5.5V, accommodating various power supply scenarios and ensuring flexibility in system design.
  • Temperature Range: It is designed to function across an industrial temperature range from -40°C to 85°C.
  • Speed Grades: The microcontroller is available in 0 - 10 MHz (1.8 - 5.5V) and 0 - 20 MHz (2.7 - 5.5V) speed grades.

Applications:

The ATTINY231310SU is a versatile microcontroller that can be used in various applications, including but not limited to, industrial control, consumer electronics, automotive systems, and battery-operated devices. Its small footprint and low power consumption make it particularly well-suited for wearable technology and Internet of Things (IoT) devices where efficiency and space are critical considerations.

Summary:

In summary, the ATTINY231310SU from Microchip Technology is a robust and versatile microcontroller that combines Microchip's AVR® 8-bit processing power, a rich set of peripherals, and a wide operating voltage range, all in a compact form factor. It is an excellent choice for designers seeking a balance between performance, power efficiency, and space constraints.

You May Also Be Interested in

Intel
Need more? Email Us
Kemet
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess