EN
  • EN
  • DE

ATTINY1627-MF

Part No ATTINY1627-MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 24VQFN / AVR series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series tinyAVR™ 2, Functional Safety (FuSa)
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 15x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number ATTINY1627
ECCN EAR99
HTSUS 8542.31.0001
Other Names 150-ATTINY1627-MF
Standard Package 490
Win Source Part Number 1132378-ATTINY1627-MF
Ultra Librarian 3D Model Ultra Librarian ATTINY1627-MF CAD Model

Description

Microchip Technology's ATTINY1627-MF

The ATTINY1627-MF from Microchip Technology is a robust and versatile 8-bit microcontroller designed to empower a multitude of embedded systems. This tiny yet powerful MCU is part of the AVR® family, renowned for its ease of use and advanced features that enable efficient and reliable operation in various applications.

Key Features:

  • High-Performance AVR CPU: The ATTINY1627-MF boasts a high-speed AVR processor with hardware multiplier, running up to 20MHz, which ensures swift and efficient data processing capabilities for complex operations.
  • Memory Resources: With 16KB of in-system self-programmable flash memory, 256B EEPROM, and 2KB SRAM, the device offers ample space for application code and data storage.
  • Advanced Peripherals: The microcontroller includes a variety of integrated peripherals, such as a 12-bit differential ADC, a 10-bit DAC, Configurable Custom Logic (CCL), and multiple communication interfaces (SPI, I2C, USART), which provide flexibility in system design.
  • Power Efficiency: Designed for power-sensitive applications, the ATTINY1627-MF features picoPower® technology for ultra-low power consumption during operation and in power-down modes.
  • Robust Design: The device is engineered to operate under extreme conditions, with a voltage range of 1.8V to 5.5V and an extended temperature range, making it suitable for industrial and automotive applications.

Applications:

The ATTINY1627-MF is ideal for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Internet of Things (IoT) devices
  • Automotive systems
  • Industrial control systems
  • Wearable technology

With its comprehensive feature set and robust design, the ATTINY1627-MF is an excellent choice for developers seeking a compact, efficient, and reliable microcontroller for their next project. Microchip Technology's commitment to long-term availability and support ensures that the ATTINY1627-MF will remain a viable solution for both current and future embedded system designs.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess