EN
  • EN
  • DE

ATTINY1624-SSU

Part No ATTINY1624-SSU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 14SOIC  /  AVR series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series tinyAVR™ 2, Functional Safety (FuSa)
Package Tube
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 9x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number ATTINY1624
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Names 150-ATTINY1624-SSU
Standard Package 57
Win Source Part Number 1221221-ATTINY1624-SSU
Ultra Librarian 3D Model Ultra Librarian ATTINY1624-SSU CAD Model

Description

Microchip Technology ATTINY1624-SSU

The ATTINY1624-SSU is a high-performance, low-power microcontroller from Microchip Technology, designed to be a versatile and efficient solution for a wide range of embedded applications. This compact 14-pin component belongs to the tinyAVR® 1-Series and is packed with features that make it ideal for projects requiring a small form factor without compromising on capability.

Key Features:

  • Advanced RISC Architecture: The ATTINY1624-SSU operates on a powerful RISC architecture that enables fast processing and supports efficient instruction execution, with most instructions requiring just one clock cycle.
  • Memory Capacity: It comes with 16KB of in-system self-programmable flash memory, 256B EEPROM, and 2KB SRAM, providing ample space for complex programs and data storage.
  • Peripherals: A rich set of peripherals is integrated, including a 12-bit differential ADC with programmable gain, a 10-bit DAC, and multiple communication interfaces like SPI, I2C, and USART, making it highly adaptable to various communication requirements.
  • Power Efficiency: Designed for power-sensitive applications, the ATTINY1624-SSU features picoPower® technology, allowing for ultra-low power consumption in both active and sleep modes.
  • Operating Voltage: It operates within a voltage range of 1.8V to 5.5V, enabling flexibility in different power environments and battery-operated applications.
  • Configurable Custom Logic (CCL): The device includes a Configurable Custom Logic unit that allows users to create complex logic functions, reducing the need for external components.
  • Temperature Range: The ATTINY1624-SSU is robust and designed to operate over an industrial temperature range of -40°C to 125°C, making it suitable for harsh environments.

Applications:

The ATTINY1624-SSU is ideal for applications that require a combination of compactness, extended battery life, and processing power. Typical applications include IoT devices, sensor systems, consumer electronics, and automotive applications, among others.

With its rich feature set and flexibility, the ATTINY1624-SSU from Microchip Technology is a prime choice for designers looking to create sophisticated and reliable embedded systems while maintaining cost-effectiveness and minimizing space usage.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess