Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tube
Product Status Last Time Buy
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity -
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATTINY13
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368725-ATTINY13-20SSQ
Ultra Librarian 3D Model Ultra Librarian ATTINY13-20SSQ CAD Model

Description

The ATTINY13-20SSQ is a high-performance, low-power Microchip AVR 8-bit microcontroller that combines 1KB ISP flash memory, 64B EEPROM, 64B SRAM, 6 general purpose I/O lines, 32 general purpose working registers, a single full-duplex UART, a precision timer/counter, and more. It operates between 1.8-5.5 volts, making it suitable for battery-operated and portable applications.

Key Features

  • High-Performance RISC CPU: Features a 120 instructions AVR enhanced RISC architecture that allows the microcontroller to achieve impressive performance figures at low power consumption levels.
  • Memory: Comes with 1KB of in-system programmable flash, 64B EEPROM, and 64B internal SRAM.
  • I/O and Packages: Provides 6 general-purpose I/O lines and is available in 8-pad UDFN/MLF and 8-lead SOIC packages.
  • Speed: Supports a maximum clock frequency of 20MHz, delivering robust processing capabilities for a variety of applications.
  • Power Efficiency: Designed for power-sensitive applications with multiple power-saving modes including Idle and Power-down modes.
  • Timer/Counters: Features one 8-bit timer/counter with compare modes, which can be used for accurate event timing, wave generation, and PWM outputs.
  • Analog Comparator: Includes an analog comparator module with a multiplexed input for extension of functionality.
  • Programming: Supports in-system programming via a serial interface for ease of development and debugging.

Applications

The ATTINY13-20SSQ is versatile and can be used in a wide range of applications, including:

  • Consumer Electronics
  • Internet of Things (IoT) devices
  • LED lighting control
  • Battery management
  • Portable instrumentation
  • Small motor control
  • Access control systems

This microcontroller is a perfect choice for designers looking for a cost-effective, space-saving, and energy-efficient MCU solution. With Microchip's reputation for quality, you can rely on the ATTINY13-20SSQ for your next compact and power-conscious project.

You May Also Be Interested in

Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4402 $50.4070
85+ $1.1817 $100.4445
135+ $1.1448 $154.5480
185+ $1.1079 $204.9615
235+ $1.0709 $251.6615
315+ $0.9602 $302.4630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention