EN
  • EN
  • DE

ATTINY1617-MBT-VAO

Part No ATTINY1617-MBT-VAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 24VQFN / AVR series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, tinyAVR™ 1, Functional Safety (FuSa)
Package Tape & Reel (TR)
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 24x10b; D/A 3x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number ATTINY1617
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Other Names 150-ATTINY1617-MBT-VAO
Standard Package 6,000
Win Source Part Number 1022007-ATTINY1617-MBT-VAO
Ultra Librarian 3D Model Ultra Librarian ATTINY1617-MBT-VAO CAD Model

Description

Microchip Technology ATTINY1617-MBT-VAO

The ATTINY1617-MBT-VAO is a high-performance, low-power microcontroller from Microchip Technology's renowned AVR® family. This tiny yet powerful MCU is designed to deliver exceptional efficiency and versatility for a wide range of embedded applications. It is an ideal choice for designers seeking a compact solution without compromising on performance and features.

Key Features

  • Advanced RISC Architecture: The ATTINY1617-MBT-VAO operates with a high-speed Advanced RISC Architecture, enabling fast processing with low power consumption.
  • Memory: Equipped with 16KB of in-system self-programmable flash memory, 256B EEPROM, and 2KB SRAM, this MCU offers ample space for complex applications while facilitating data storage and retention.
  • Peripherals: A rich set of peripherals, including a 12-bit differential ADC, a 10-bit DAC, programmable analog comparators, and multiple communication interfaces such as SPI, I2C, and USART, enhance the MCU's adaptability to various tasks.
  • Core Independent Peripherals (CIPs): These allow the device to handle tasks in hardware, reducing the load on the CPU and enabling power-efficient multitasking.
  • PWM Channels: Multiple PWM channels provide precise control over motor operations and other applications requiring variable signal outputs.
  • Operating Voltage: The device operates at a voltage range of 1.8V to 5.5V, offering flexibility for battery-powered and energy-harvesting applications.
  • Temperature Range: With an operational temperature range of -40°C to 85°C, the ATTINY1617-MBT-VAO is robust enough for demanding environments.

Applications

The ATTINY1617-MBT-VAO is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Automotive applications
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Wearable technology
  • Power tools and battery management

In conclusion, the ATTINY1617-MBT-VAO from Microchip Technology is a compact, feature-rich microcontroller that offers an optimal balance between performance and power efficiency, making it an excellent choice for a multitude of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7842 $62.4470
80+ $1.4640 $117.1200
125+ $1.4183 $177.2875
170+ $1.3725 $233.3250
220+ $1.3268 $291.8960
295+ $1.1896 $350.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,010 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess