EN
  • EN
  • DE

ATTINY13V-10SSI

Part No ATTINY13V-10SSI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 8-SOIC
Manufacturer Microchip Technology
Series AVR® ATtiny
Package Tube
Part Status Obsolete
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
EEPROM Size 64 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.209", 5.30mm Width)
Case / Package 8-SOIC
Family Name ATtiny13
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY13V-12SSI, ATTINY13V-12SSI-ND
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912221-ATTINY13V-10SSI
Ultra Librarian 3D Model Ultra Librarian ATTINY13V-10SSI CAD Model

Description

Microchip Technology ATTINY13V-10SSI

The Microchip Technology ATTINY13V-10SSI is a high-performance, low-power AVR 8-bit microcontroller that combines 1KB ISP flash memory, 64B EEPROM, 64B SRAM, 6 general purpose I/O lines, 32 general purpose working registers, a single 64-bit timer/counter with compare modes, a PWM channel, internal and external interrupts, programmable watchdog timer with internal oscillator, an internal calibrated oscillator, and 4 software selectable power saving modes. This device operates at a voltage range of 1.8-5.5V.

Designed for reliability and versatility, the ATTINY13V-10SSI is ideal for a wide range of applications, particularly in the areas where space and power efficiency are critical. It features a throughput of 10 MIPS at 10 MHz, ensuring smooth and efficient operation for embedded systems. The microcontroller's small size, in an 8-lead SOIC package, makes it perfect for applications with space constraints, such as wearable technology, small sensors, and other compact electronic devices.

The ATTINY13V-10SSI supports a variety of programmable serial USART, a byte-oriented 2-wire serial interface, SPI serial port, and also a LIN (Local Interconnect Network) capability. Its versatility is further enhanced by the on-chip analog comparator and programmable on-chip analog-to-digital converter (ADC), which provide additional interfacing capabilities with analog signals, making it suitable for sensor-based projects.

Microchip provides comprehensive development tools for the ATTINY13V-10SSI, including the Atmel Studio IDE, the Atmel Software Framework (ASF), and the Atmel START code configurator. These tools significantly reduce development time and help bring products to market faster.

With its robust feature set and extensive support ecosystem, the ATTINY13V-10SSI from Microchip Technology is an excellent choice for designers looking for a microcontroller that delivers both performance and efficiency in a small footprint.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess