EN
  • EN
  • DE

OZ9938GN-B-0

Part No OZ9938GN-B-0
Manufacturer O2MICRO
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833218-OZ9938GN-B-0
Ultra Librarian 3D Model Ultra Librarian OZ9938GN-B-0 CAD Model

Description

The OZ9938GN-B-0 is an electronic component manufactured by O2MICRO. The supply and demand status of this component is balanced.

  • Manufacturer: O2MICRO
  • Supply and Demand Status: Balanced
  • Description: A versatile, high-quality component designed to offer reliable performance and durability.
  • Recommendation: A must-have component for electronic enthusiasts and professionals alike.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,570 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess