EN
  • EN
  • DE

STM32F373R8T6TR

Part No STM32F373R8T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F3
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 1x12b, 3x16b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32F373
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262984-STM32F373R8T6TR
Ultra Librarian 3D Model Ultra Librarian STM32F373R8T6TR CAD Model

Description

STM32F373R8T6TR Microcontroller

The STM32F373R8T6TR is a high-performance ARM Cortex-M4 microcontroller from STMicroelectronics, designed to offer a perfect blend of power efficiency and processing capability. This microcontroller is part of the STM32F3 series, which is renowned for its rich set of peripherals and features tailored for embedded applications in industrial control, medical equipment, and consumer electronics.

Key Features

  • Core: ARM Cortex-M4 with DSP and FPU instructions, running at a frequency of up to 72 MHz, which provides the computational power necessary for complex algorithms and control processes.
  • Memory: Equipped with 64 KB of Flash memory and 16 KB of SRAM, the STM32F373R8T6TR allows for efficient storage of code and data.
  • Package: This microcontroller is available in an LQFP64 package, providing a compact footprint while still offering ample pinouts for connectivity.
  • I/Os: It boasts a rich set of I/O ports, including up to 51 GPIOs, which are highly configurable to meet the requirements of various applications.
  • Peripherals: It features a variety of embedded peripherals such as 12-bit ADCs, DAC channels, general-purpose timers, and advanced-control timers, which enhance its capability to handle complex tasks.
  • Communication Interfaces: Multiple communication interfaces are supported, including I2C, SPI, USART, and CAN, enabling the microcontroller to easily communicate with other devices and form part of a larger system.
  • Power Efficiency: The STM32F373R8T6TR is designed with power efficiency in mind, featuring several power-saving modes that help reduce energy consumption in low-power applications.

Applications

The versatility of the STM32F373R8T6TR makes it suitable for a wide range of applications. It is an ideal choice for projects that require precise motor control, advanced audio processing, and sophisticated sensor fusion. Its robust design and comprehensive feature set also make it perfect for use in medical devices, home automation systems, and portable consumer gadgets.

Overall, the STM32F373R8T6TR by STMicroelectronics is a powerful and flexible microcontroller solution that delivers high performance, a rich set of features, and power efficiency, making it a top choice for designers and engineers in a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess