EN
  • EN
  • DE

ST72F324BJ4T6TR

Part No ST72F324BJ4T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 44-LQFP
Win Source Part Number 112522-ST72F324BJ4T6TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72F324BJ4T6TR CAD Model

Description

ST72F324BJ4T6TR Microcontroller

The ST72F324BJ4T6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer an optimal balance between processing power, low power consumption, and advanced features for a wide range of embedded applications. This MCU is part of the ST7 family, which is well-known for its robustness and versatility in various industrial and consumer applications.

Core and Memory

At the heart of the ST72F324BJ4T6TR is an 8-bit CPU core, which operates at a frequency of up to 8 MHz. This core is capable of executing instructions efficiently, making it suitable for applications that require a combination of real-time performance and minimal power usage. The MCU comes with 16 KB of flash memory, providing ample space for application code, and 1 KB of RAM for data storage and operations.

Peripheral Set

The rich set of peripherals integrated into the ST72F324BJ4T6TR includes multiple communication interfaces such as a Serial Peripheral Interface (SPI) and an Inter-Integrated Circuit (I²C) interface, enabling the MCU to connect with a variety of external devices and sensors. It also features a 10-bit analog-to-digital converter (ADC) with multiple channels, allowing for precise analog signal measurement and conversion.

Robust Design and Packaging

STMicroelectronics has designed the ST72F324BJ4T6TR with robustness in mind. It operates over a wide temperature range and comes in a 44-pin LQFP (Low-profile Quad Flat Package) which is suitable for surface-mount technology (SMT). The MCU's package and design ensure that it can withstand harsh environments and is reliable for long-term deployment.

Applications

With its combination of performance, low power consumption, and integrated features, the ST72F324BJ4T6TR is ideal for a wide array of applications. These include, but are not limited to, industrial control systems, home appliances, automotive electronics, and battery-operated devices. Its versatility makes it a go-to choice for developers looking to create sophisticated and reliable embedded systems.

Programming and Support

STMicroelectronics provides comprehensive support for the ST72F324BJ4T6TR, including development tools, software libraries, and documentation to assist engineers in programming the MCU and integrating it into their designs. This ensures a streamlined development process, from prototype to production.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess