EN
  • EN
  • DE

ATTINY13A-SFR

Part No ATTINY13A-SFR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC
Manufacturer Microchip Technology
Series AVR® ATtiny
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
EEPROM Size 64 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.209", 5.30mm Width)
Case / Package 8-SOIC
Family Name ATtiny13
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY13A-SFR-ND, ATTINY13ASFR, 1611-ATTINY13A-SFRDKR, 1611-ATTINY13A-SFRDKRINACTIVE, 1611-ATTINY13A-SFRCT, 1611-ATTINY13A-SFRTR, 1611-ATTINY13A-SFRDKR-ND, ATTINY13A-SFRDKR, 1611-ATTINY13A-SFRTR-ND, ATTINY13A-SFRTR, 1611-ATTINY13A-SFRTRINACTIVE, ATTINY13A-SFRCT
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912217-ATTINY13A-SFR
Ultra Librarian 3D Model Ultra Librarian ATTINY13A-SFR CAD Model

Description

Microchip Technology ATTINY13A-SFR Microcontroller

The Microchip Technology ATTINY13A-SFR is a compact, high-performance microcontroller that is part of Microchip's renowned AVR® family. This 8-bit MCU is designed for simplicity and efficiency, making it an ideal choice for a wide range of applications in the consumer, automotive, and industrial markets. With its small footprint and low power consumption, the ATTINY13A-SFR is particularly suited for space-constrained and power-sensitive applications.

Key Features:

  • Advanced RISC Architecture: The ATTINY13A-SFR boasts a powerful architecture that enables fast processing and execution of instructions in a single clock cycle, enhancing the device's overall performance.
  • Memory: It comes with 1KB of in-system programmable Flash memory, 64B EEPROM, and 64B SRAM, providing ample space for code and data storage for small-scale applications.
  • I/O and Peripherals: The device includes six general-purpose I/O lines, a 10-bit ADC, and other peripherals such as a Universal Serial Interface (USI) which can be used for SPI, UART, or TWI communication.
  • Power Efficiency: Designed for low-power operation, the ATTINY13A-SFR features multiple sleep modes which allow the microcontroller to conserve power when not in active use. It operates within a voltage range of 1.8-5.5V, suitable for battery-operated devices.
  • Operating Speed: The microcontroller can run at up to 20MHz at 4.5V to 5.5V, providing the speed necessary for quick response times and efficient processing.
  • Temperature Range: The ATTINY13A-SFR is robust and reliable, with an operational temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications:

The ATTINY13A-SFR is versatile and can be used in various applications such as:

  • LED lighting control
  • Battery management systems
  • Small home appliances
  • Consumer electronics
  • Wearable devices
  • DIY projects and hobbyist applications

With its ease of use, the ATTINY13A-SFR is also an excellent choice for education and prototyping, providing a solid foundation for students and hobbyists to learn about microcontroller programming and embedded system design.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5266 $61.0640
95+ $1.2526 $118.9970
145+ $1.2134 $175.9430
200+ $1.1743 $234.8600
255+ $1.1353 $289.5015
345+ $1.0178 $351.1410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess