Products specifications Report Issue?

Category Integrated Circuits (ICs)InterfaceAnalog Switches - Special Purpose
Manufacturer onsemi
Packaging Tape & Reel (TR)
Part Status Obsolete
Applications Audio
Switch Circuit SPDT
Number of Channels 3
On-State Resistance (Max) 2Ohm
Voltage - Supply, Single (V+) 2.7V ~ 4.3V
-3db Bandwidth 150MHz
Features Break-Before-Make
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number FSA23
Ultra Librarian 3D Model Ultra Librarian FSA2367MTC CAD Model

You May Also Be Interested in

Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28TSSOP
Lowest to $11.4471
ECAD model for 9DB633AGLF
Renesas Electronics America
FCCSP 13.50X8.00X1.40 MM, 0.65MM
Lowest to $26.0922
ECAD model for 4RCD0232KC1ATG8
Renesas Electronics America
IC CLK BUFFER 1:8 700MHZ 24TSSOP
Lowest to $61.0908
ECAD model for 85408BGLF
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP
Lowest to $6.2819
ECAD model for 5V41065PGG8
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 64TQFP
Need more? Email Us
ECAD model for 70V05L15PFG
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16TSSOP
Lowest to $2.6378
ECAD model for 74VHC153MTC
Renesas Electronics America
IC SRAM 2MBIT PARALLEL 256CABGA
Lowest to $346.1818
ECAD model for 70V658S12BCI
Renesas Electronics America
IC CLK BUFFER 1:5 166MHZ 20SSOP
Need more? Email Us
ECAD model for 49FCT3805DPYGI
Renesas Electronics America
IC SRAM 512KBIT PARALLEL 100TQFP
Lowest to $129.2309
ECAD model for 70V08L20PFGI

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5272 $61.0880
90+ $1.2532 $112.7880
140+ $1.2140 $169.9600
195+ $1.1749 $229.1055
250+ $1.1357 $283.9250
330+ $1.0182 $336.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,800 pieces
MOQ: 40 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention