EN
  • EN
  • DE

ATTINY11-6PC

Part No ATTINY11-6PC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 8DIP  /  AVR series Microcontroller IC 8-Bit 6MHz 1KB (512 x 16) FLASH 8-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tube
Product Status Obsolete
Core Processor AVR
Core Size 8-Bit
Speed 6MHz
Peripherals WDT
Number of I/O 6
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
Supply Voltage - Operating 4V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number ATTINY11
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 50
Win Source Part Number 1180256-ATTINY11-6PC
Ultra Librarian 3D Model Ultra Librarian ATTINY11-6PC CAD Model

Description

Microchip Technology ATTINY11-6PC

The ATTINY11-6PC is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, renowned for its versatility and efficiency in a wide range of applications. This compact yet powerful microcontroller combines 1KB of programmable flash memory, static RAM, and EEPROM, making it an ideal choice for a variety of electronic projects and products.

Key Features:

  • High-Performance RISC CPU: The ATTINY11-6PC features a RISC architecture that executes powerful instructions in a single clock cycle, providing a throughput approaching 1 MIPS per MHz. This capability ensures optimal performance in processing-intensive applications.
  • Memory: Equipped with 1KB of in-system programmable flash, the ATTINY11-6PC allows for the storage of a significant amount of code. Additionally, the microcontroller includes 32 bytes of SRAM and 64 bytes of EEPROM for data storage.
  • Operating Speed: With an operating speed of up to 6MHz, the ATTINY11-6PC can handle tasks swiftly, making it suitable for time-critical operations and high-speed processing.
  • Power Efficiency: Designed for power-sensitive applications, this microcontroller offers multiple sleep modes, allowing for reduced power consumption during idle periods.
  • I/O and Package: The ATTINY11-6PC provides general-purpose I/O lines and comes in an 8-pin PDIP package, making it easy to integrate into a variety of circuit boards and systems.

Applications:

The versatility of the ATTINY11-6PC allows it to be used in a myriad of applications, including but not limited to:

  • Consumer Electronics
  • Internet of Things (IoT) devices
  • LED lighting systems
  • Battery management
  • Small-scale automation projects

With its robust feature set and Microchip's commitment to quality, the ATTINY11-6PC is a reliable choice for designers and engineers looking to add a powerful microcontroller to their electronic designs.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess