Microchip Technology ATSHA204A-MAHLE-T
The ATSHA204A-MAHLE-T is a sophisticated security device from Microchip Technology that integrates a robust set of cryptographic tools into a small, easy-to-integrate package. Designed to ensure the integrity and security of your electronic systems, this device is an essential component for applications requiring secure hardware-based key storage.
At the heart of the ATSHA204A-MAHLE-T is a high-quality random number generator which, combined with a large array of security features, provides a shield against a wide array of attacks. The device features a 4.5KB EEPROM for key storage, which is partitioned into 16 slots. This allows for multiple keys and data storage options, giving developers the flexibility to implement complex security schemes.
The cryptographic algorithms supported by the ATSHA204A-MAHLE-T include SHA-256 hashing, which is a cornerstone of modern security protocols. This algorithm ensures that data integrity and authenticity can be verified in a secure and efficient manner. Furthermore, the device offers a unique 72-bit serial number, which can be used for device identification and authentication purposes.
The ATSHA204A-MAHLE-T operates over a wide voltage range of 2.0V to 5.5V, making it suitable for a diverse set of applications, from low-power IoT devices to industrial control systems. Its I²C interface allows for easy integration into existing designs, providing a seamless upgrade path for systems requiring enhanced security features.
Packaged in an 8-lead SOIC form factor, the ATSHA204A-MAHLE-T is also designed for ease of use in mass production environments. The device's wide temperature range of -40°C to +85°C ensures reliable operation across extreme conditions, making it a versatile choice for outdoor or harsh environment applications.
In summary, the ATSHA204A-MAHLE-T from Microchip Technology offers a high-security, low-power solution for safeguarding electronic systems against a variety of threats. Its robust cryptographic features, flexible key storage options, and ease of integration make it an ideal choice for designers looking to enhance the security of their products.