EN
  • EN
  • DE

ATSAMV71N19B-AAB

Part No ATSAMV71N19B-AAB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, SAM V71
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 300MHz
Connectivity CANbus, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 75
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name ATSAMV71
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862557-ATSAMV71N19B-AAB
Ultra Librarian 3D Model Ultra Librarian ATSAMV71N19B-AAB CAD Model

Description

Microchip Technology ATSAMV71N19B-AAB

The ATSAMV71N19B-AAB is a high-performance microcontroller from Microchip Technology, designed to cater to the demanding needs of automotive and industrial applications. This device is part of the SAM V71 series, which is well-known for its robust architecture, rich set of peripherals, and high-speed processing capabilities. The ATSAMV71N19B-AAB is built around the powerful ARM Cortex-M7 processor, which operates at speeds up to 300 MHz, delivering exceptional computational performance and efficiency.

With its 2MB of flash memory and 384KB of SRAM, this microcontroller offers ample space for complex applications and software stacks. The flash memory comes with features such as read-while-write support and error code correction, ensuring data integrity and reliable operation. The SRAM is divided into tightly coupled memory systems for the most demanding tasks, providing high-speed access and deterministic behavior.

One of the standout features of the ATSAMV71N19B-AAB is its extensive connectivity options. It includes a High-Speed USB Host and Device with on-chip PHY, dual CAN-FD for robust communication in automotive environments, and multiple serial communication interfaces (USART, UART, SPI, I2C) for versatile peripheral connectivity. The device also supports Ethernet and has two SD/MMC interfaces for mass storage options.

The microcontroller is equipped with advanced analog features, including dual 16-bit analog-to-digital converters (ADCs) with up to 24 channels and a 12-bit digital-to-analog converter (DAC) for precise analog signal management. For safety-critical applications, the device provides features like a Memory Protection Unit (MPU), a Secure Hardware Extension (SHE), and a watchdog timer with separate clock source.

Developers will appreciate the comprehensive development support provided by Microchip, including the Atmel Studio Integrated Development Environment (IDE), Atmel Software Framework (ASF), and support for third-party tools and real-time operating systems (RTOS). The ATSAMV71N19B-AAB is available in a 144-pin LQFP package, making it suitable for space-constrained applications while still offering a multitude of I/O options.

In summary, the ATSAMV71N19B-AAB is a versatile and powerful microcontroller that provides the perfect blend of performance, memory, and connectivity for advanced automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8299 $67.3196
9+ $13.8092 $124.2828
13+ $13.3777 $173.9101
18+ $12.9461 $233.0298
24+ $12.5146 $300.3504
31+ $11.2199 $347.8169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess