EN
  • EN
  • DE

ATSAMS70Q20A-CN

Part No ATSAMS70Q20A-CN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)
Manufacturer Microchip Technology
Series SAM S70
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 300MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 1.08V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 144-LFBGA
Case / Package 144-LFBGA (10x10)
Family Name ATSAMS70
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 184
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912210-ATSAMS70Q20A-CN
Ultra Librarian 3D Model Ultra Librarian ATSAMS70Q20A-CN CAD Model

Description

Microchip Technology's ATSAMS70Q20A-CN Microcontroller

The ATSAMS70Q20A-CN is a high-performance microcontroller from Microchip Technology, designed to meet the demands of complex and compute-intensive applications. This powerful microcontroller is part of the SAM S70 series, which is based on the ARM Cortex-M7 processor. With its operating speeds of up to 300 MHz, the ATSAMS70Q20A-CN delivers exceptional processing power, making it an ideal choice for industrial, automotive, and consumer applications where efficiency and reliability are paramount.

The ATSAMS70Q20A-CN boasts a large 2MB of embedded Flash memory, alongside 384KB of SRAM, providing ample space for code storage and efficient data management. The inclusion of dual-bank Flash with read-while-write capability ensures high reliability and allows for seamless firmware upgrades without interrupting the operation of the device.

This microcontroller is equipped with a comprehensive set of peripherals, including multiple serial communication modules (USART, UART, SPI, I2C, and CAN), which facilitate versatile connectivity options for various communication protocols. The device also features full-speed USB Host and Device interfaces with integrated PHY, enabling easy integration with USB-based systems.

For applications requiring precise timing and control, the ATSAMS70Q20A-CN offers advanced timer/counters, PWM channels, and support for quadrature encoder inputs. These features are particularly useful in motor control, industrial automation, and real-time control systems. Additionally, the device includes a hardware Floating Point Unit (FPU), which significantly improves the performance of floating-point arithmetic, beneficial for applications involving complex mathematical computations.

With its robust security features, including a hardware-based Random Number Generator (RNG), unique ID for each chip, and support for secure boot, the ATSAMS70Q20A-CN ensures the protection of code and data. These security measures are crucial for applications where data integrity and confidentiality are critical.

Designed with power efficiency in mind, the ATSAMS70Q20A-CN offers several power-saving modes, allowing developers to balance performance with power consumption, extending the battery life of portable devices.

Overall, the ATSAMS70Q20A-CN from Microchip Technology is a versatile and powerful microcontroller that delivers the performance, connectivity, and security features necessary for today's sophisticated electronic systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8181 $65.4543
6+ $17.9021 $107.4126
9+ $17.3426 $156.0834
12+ $16.7832 $201.3984
16+ $16.2238 $259.5808
21+ $14.5454 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 175 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess