EN
  • EN
  • DE

ATSAMS70N20A-CFN

Part No ATSAMS70N20A-CFN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100VFBGA / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM S70
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 75
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Supply Voltage - Operating 1.08V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-VFBGA
Supplier Device Package 100-VFBGA (7x7)
Base Product Number ATSAMS70
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 1611-ATSAMS70N20A-CFN,1611-ATSAMS70N20A-CFNINACTIVE,1611-ATSAMS70N20A-CFN-ND
Standard Package 260
Win Source Part Number 1004523-ATSAMS70N20A-CFN
Ultra Librarian 3D Model Ultra Librarian ATSAMS70N20A-CFN CAD Model

Description

Microchip Technology's ATSAMS70N20A-CFN Product Overview

The ATSAMS70N20A-CFN is a high-performance microcontroller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is part of the SAM S70 series which is based on the ARM Cortex-M7 processor, delivering exceptional computational performance and speed, making it ideal for demanding industrial applications.

Featuring a maximum operating frequency of 300 MHz, the ATSAMS70N20A-CFN is well-suited for high-speed operations. It boasts a large 2MB of flash memory and 384KB of SRAM, providing ample space for complex applications and data storage. The device operates at a core supply voltage of 1.2V, with I/Os that can tolerate up to 3.3V, ensuring compatibility with a range of peripherals.

The microcontroller comes in a 100-pin LQFP (Low-profile Quad Flat Package) which offers a compact footprint while still providing numerous I/O options for connectivity. It is equipped with a comprehensive set of peripherals, including multiple serial communication modules, High-Speed USB Interface, analog interfaces with high-resolution ADCs and DACs, and advanced PWM channels for motor control applications.

Safety and reliability are key aspects of the ATSAMS70N20A-CFN, with features like a Memory Protection Unit (MPU) and a Secure Digital Host Controller (SDHC) for secure data transfer. It also has a Floating Point Unit (FPU) that supports both single and double-precision arithmetic, which is critical for applications requiring intensive mathematical computations.

The ATSAMS70N20A-CFN is supported by Microchip's extensive development ecosystem, including the Atmel Studio IDE, Atmel Software Framework, and a wide range of development boards. This comprehensive support simplifies the development process, from prototype to production, ensuring a shorter time-to-market for products utilizing this advanced microcontroller.

In summary, the ATSAMS70N20A-CFN from Microchip Technology is a robust, feature-rich microcontroller that is perfect for applications requiring high-speed processing, large memory capacity, and advanced peripherals. Its support for complex mathematical operations and secure data handling makes it an excellent choice for industrial automation, advanced connectivity, and sophisticated control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess