EN
  • EN
  • DE

NLAS4685FCT1G

Part No NLAS4685FCT1G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10MICROBUMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 800 mOhm
Channel-to-Channel Matching (ΔRon) 60 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 30ns, 25ns
-3db Bandwidth 11.5MHz
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 208pF, 102pF
Max Leakage Current (IS off) 1μA
Crosstalk -81dB @ 100kHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 10-Microbump
Win Source Part Number 060454-NLAS4685FCT1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NLAS4685FCT1G CAD Model

Description

ON Semiconductor NLAS4685FCT1G Product Description

The NLAS4685FCT1G is a high-performance, low-voltage dual SPDT (Single Pole Double Throw) analog switch developed by ON Semiconductor. This switch is designed to provide efficient and reliable switching of analog signals with minimal power consumption, making it a suitable choice for a variety of applications including portable devices, data acquisition systems, and communication devices.

Key Features

  • Low Voltage Operation: The NLAS4685FCT1G operates at a supply voltage range from 1.65V to 4.3V, accommodating the needs of low-voltage systems.
  • High Bandwidth: The device offers a wide bandwidth, ensuring minimal signal distortion and allowing it to handle high-speed analog signals effectively.
  • Low On-Resistance: With a low on-resistance (typically 5 ohms at 4.2V), the switch ensures minimal signal loss and reduces power consumption.
  • Low Crosstalk: Engineered for minimal signal interference, the NLAS4685FCT1G provides low crosstalk between channels, which is critical for maintaining signal integrity.
  • ESD Protection: The switch includes built-in ESD protection circuits, safeguarding the device against electrostatic discharges and enhancing its durability.
  • Compact Packaging: Available in a space-saving UQFN package, the NLAS4685FCT1G is ideal for applications where board space is at a premium.

Applications

The NLAS4685FCT1G's versatile nature makes it well-suited for a diverse range of applications, including but not limited to:

  • Cellular phones and PDAs
  • Portable media players
  • Signal routing in audio, video, and data systems
  • Relay replacement
  • Medical equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NLAS4685FCT1G is no exception. It is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the high standards expected of ON Semiconductor products.

For designers and engineers looking for a reliable and efficient solution for their analog switching needs, the NLAS4685FCT1G from ON Semiconductor offers an excellent blend of performance, power efficiency, and compact form factor.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6909 $58.7265
205+ $0.5670 $116.2350
320+ $0.5492 $175.7440
435+ $0.5315 $231.2025
565+ $0.5139 $290.3535
755+ $0.4606 $347.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess