EN
  • EN
  • DE

ATSAMR35J18BT-I/7JX

Part No ATSAMR35J18BT-I/7JX
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 64TFBGA / IC RF TxRx + MCU 802.15.4 LoRa™ 137MHz ~ 175MHz, 410MHz ~ 525MHz, 862MHz ~ 1.02GHz 64-TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Manufacturer Microchip Technology
Packaging Reel - TR
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol LoRa™
Modulation FSK, GFSK, GMSK, MSK, OOK
Frequency 137MHz ~ 175MHz, 410MHz ~ 525MHz, 862MHz ~ 1.02GHz
Power - Output 20dBm
Sensitivity -148dBm
Memory Size 256kB Flash, 32kB SRAM
Serial Interfaces I2S, SPI, USART, USB
GPIO 27
Voltage - Supply 1.8V ~ 3.63V
Current - Receiving 14.8mA ~ 15.8mA
Current - Transmitting 32.5mA ~ 94.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TFBGA
Supplier Device Package 64-TFBGA (6x6)
Base Product Number ATSAMR35
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 5A002A4
HTSUS 8542.31.0001
Other Part Number ATSAMR35J18BT-I/7JXCT,ATSAMR35J18BT-I/7JXTR,ATSAMR35J18BT-I/7JXDKR
Standard Package 3,000
Win Source Part Number 1316717-ATSAMR35J18BT-I/7JX
Ultra Librarian 3D Model Ultra Librarian ATSAMR35J18BT-I/7JX CAD Model

Description

Microchip Technology ATSAMR35J18BT-I/7JX Overview

The ATSAMR35J18BT-I/7JX is a highly integrated, low-power LoRa System-in-Package (SiP) from Microchip Technology, designed to provide a versatile and efficient solution for long-range wireless communication in a variety of applications. This product is a part of Microchip's SAM R series of microcontrollers which are based on the high-performance 32-bit ARM Cortex-M0+ processor and includes a LoRa transceiver, making it ideal for Internet of Things (IoT) deployments.

Key Features:

  • Processor: ARM Cortex-M0+ CPU running at up to 48MHz, offering a balance between power consumption and performance.
  • Memory: 256KB of in-system self-programmable Flash, 40KB of SRAM, and 8KB of EEPROM for data storage.
  • LoRa Technology: Integrated LoRa transceiver capable of long-range communication with low power consumption.
  • I/O Options: Comprehensive set of peripherals including I2C, SPI, UART, ADC, and timers, providing flexibility for various application requirements.
  • Power Management: Power-saving techniques with idle and standby sleep modes to ensure efficient energy usage.
  • Operating Conditions: Designed for industrial temperature ranges from -40°C to +85°C, making it suitable for harsh environments.
  • Package: Supplied in a 32-pin QFN package, which is ideal for space-constrained applications.
  • Security: Features like Watchdog Timer, CRC-32 generator, and hardware-based crypto accelerators to ensure data integrity and secure communication.

Applications:

The ATSAMR35J18BT-I/7JX is tailored for a wide range of applications that require long-range connectivity and low power consumption. It is particularly well-suited for:

  • Smart agriculture and environmental monitoring
  • Home and building automation
  • Smart meters and smart city infrastructure
  • Industrial monitoring and control systems
  • Asset tracking and logistics

With its robust feature set and integration capabilities, the ATSAMR35J18BT-I/7JX from Microchip Technology is an excellent choice for developers and manufacturers looking to create efficient, low-power IoT solutions with LoRa connectivity.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,933 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess