EN
  • EN
  • DE

ATSAML21G16B-AUT

Part No ATSAML21G16B-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48TQFP / ARM® Cortex®-M0+ SAM L21G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 37
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.63V
Data Converters A/D 14x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number ATSAML21
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATSAML21G16B-AUTDKR-ND,ATSAML21G16B-AUTTR,1611-ATSAML21G16B-AUTTR,1611-ATSAML21G16B-AUTTRINACTIVE,ATSAML21G16B-AUT-ND,1611-ATSAML21G16B-AUTDKR,1611-ATSAML21G16B-AUTDKRINACTIVE,1611-ATSAML21G16B-AUTTR-ND,ATSAML21G16B-AUTCT,1611-ATSAML21G16B-AUTCT,ATSAML21G16B-AUTDKR
Standard Package 2,500
Win Source Part Number 1319061-ATSAML21G16B-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAML21G16B-AUT CAD Model

Description

Microchip Technology's ATSAML21G16B-AUT

The ATSAML21G16B-AUT is a robust, low-power microcontroller from Microchip Technology, designed to deliver high performance for a wide range of applications. This microcontroller is part of the SAM L21 family of products that are based on the powerful ARM Cortex-M0+ processor, which operates at a maximum frequency of 48MHz. With a focus on energy efficiency, the ATSAML21G16B-AUT is an ideal choice for battery-powered devices and energy-sensitive applications.

Key Features:

  • Core: ARM Cortex-M0+ CPU running up to 48MHz
  • Memory: 64KB of in-system self-programmable Flash, 16KB of SRAM
  • Power Efficiency: Ultra-low power consumption with picoPower technology
  • Analog Features: Includes 12-bit ADCs, DAC, analog comparators, and temperature sensor
  • Communication Interfaces: Full-speed USB device and embedded Host, I2C, SPI, and USART
  • Advanced Peripherals: PTC (Peripheral Touch Controller), supporting touch button, slider, and wheel user interfaces
  • Package: Available in a 48-pin TQFP package
  • Temperature Range: Automotive-grade with a temperature range from -40°C to +85°C
  • Security: Integrated hardware-based security features

The ATSAML21G16B-AUT is designed with a variety of peripherals that make it highly adaptable for industrial, automotive, and consumer applications. It supports capacitive touch functionality, making it suitable for user interface applications. The inclusion of hardware-based security features ensures that applications can achieve the necessary security requirements.

With its combination of performance, power efficiency, and security, the ATSAML21G16B-AUT from Microchip Technology is a versatile microcontroller that can meet the demands of complex and power-sensitive applications. Whether you are developing for the Internet of Things (IoT), consumer electronics, or automotive systems, this microcontroller provides a reliable and efficient solution.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9915 $51.8895
31+ $3.2751 $101.5281
48+ $3.1728 $152.2944
66+ $3.0704 $202.6464
85+ $2.9681 $252.2885
113+ $2.6610 $300.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,180 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess