EN
  • EN
  • DE

ATSAME70Q21A-CN

Part No ATSAME70Q21A-CN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 2MB (2M x 8) FLASH 144-LFBGA (10x10)
Manufacturer Microchip Technology
Series SAM E70
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 300MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 114
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 144-LFBGA
Case / Package 144-LFBGA (10x10)
Family Name ATSAME70
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 184
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862525-ATSAME70Q21A-CN
Ultra Librarian 3D Model Ultra Librarian ATSAME70Q21A-CN CAD Model

Description

Microchip Technology's ATSAME70Q21A-CN Microcontroller

The ATSAME70Q21A-CN from Microchip Technology is a high-performance microcontroller that is tailored for industrial and automotive applications requiring high levels of processing power and reliability. This ARM Cortex-M7 based microcontroller operates at a maximum speed of 300 MHz, providing the computational horsepower necessary for complex tasks and real-time operations.

Key Features:

  • Core: ARM Cortex-M7 running up to 300 MHz
  • Memory: 2MB of flash memory and 384KB of SRAM, providing ample space for application code and data storage.
  • Connectivity: Comprehensive set of communication interfaces including USB, CAN, Ethernet, SPI, I2C, and UART, which facilitate versatile connectivity options for various peripherals and networks.
  • Timers and PWM: Advanced timer/counters, PWM channels, and real-time timers ensure precise timing control for a wide range of applications.
  • Analog Features: Includes a dual 16-bit analog-to-digital converter (ADC) with up to 24 channels, and a dual 12-bit digital-to-analog converter (DAC) for interfacing with analog sensors and actuators.
  • Security: Features a hardware-based cryptography support suite for secure communication, which includes AES, TRNG, SHA, and a secure boot option.
  • Power Efficiency: Offers multiple power-saving modes to ensure energy efficiency for power-sensitive applications.
  • Package: Supplied in a 144-pin LQFP package, which is suitable for space-constrained applications while still offering ample I/O options.

The ATSAME70Q21A-CN is designed for ease of development, supported by Microchip's extensive software and hardware tools, including the Atmel Studio IDE and the Atmel Software Framework (ASF). This microcontroller is an ideal choice for applications such as industrial control systems, automotive electronics, robotics, and any other system that demands robust performance and connectivity.

Overall, the ATSAME70Q21A-CN microcontroller is a powerful and flexible solution for designers looking to push the boundaries of what's possible with embedded systems, while maintaining a balance between performance, power consumption, and security.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.7198 $79.4396
4+ $32.5907 $130.3628
5+ $31.5722 $157.8610
7+ $30.5537 $213.8759
9+ $29.5353 $265.8177
12+ $26.4799 $317.7588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess