EN
  • EN
  • DE

ATSAME70Q20A-CN

Part No ATSAME70Q20A-CN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LFBGA / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM E70
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LFBGA
Supplier Device Package 144-LFBGA (10x10)
Base Product Number ATSAME70
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 1611-ATSAME70Q20A-CN
Standard Package 184
Win Source Part Number 969704-ATSAME70Q20A-CN
Ultra Librarian 3D Model Ultra Librarian ATSAME70Q20A-CN CAD Model

Description

Microchip Technology's ATSAME70Q20A-CN Microcontroller

The ATSAME70Q20A-CN is a high-performance microcontroller from Microchip Technology, designed for industrial and high-end consumer applications. This microcontroller is part of the SAM E70 series that features the ARM Cortex-M7 processor, which is one of the most powerful Cortex-M processors, delivering exceptional computing performance and energy efficiency.

With a maximum operating frequency of up to 300 MHz, the ATSAME70Q20A-CN provides the computational power necessary for complex tasks. It is equipped with 1MB of dual-bank Flash memory and 384KB of SRAM, allowing for sophisticated applications and software updates without system downtime. These memory features, combined with the device's high-speed processing capabilities, make it an ideal choice for applications requiring rapid and reliable data processing, such as industrial automation, automotive systems, and advanced audio applications.

The microcontroller also boasts extensive connectivity options. It includes dual CAN interfaces, high-speed USB Host and Device with on-chip PHY, Ethernet MAC, and multiple serial communication interfaces. These interfaces ensure that the ATSAME70Q20A-CN can easily communicate with other devices and networks, making it highly versatile for system integration.

In terms of security, the ATSAME70Q20A-CN incorporates features to protect against threats. It has a hardware-based cryptographic acceleration for AES, TRNG, SHA, and other protocols, ensuring secure data transmission and storage. Additionally, it has a memory protection unit (MPU) that enhances the system's reliability through access control, and a secure boot process that validates the software's authenticity upon each startup.

With its comprehensive set of peripherals, including timers, analog interfaces, and PWM channels, the ATSAME70Q20A-CN is well-suited for controlling complex systems. The device is also supported by Microchip's extensive software and hardware development tools, simplifying the design process for engineers.

Overall, the ATSAME70Q20A-CN from Microchip Technology is a robust and feature-rich microcontroller that meets the demands of high-performance embedded systems, offering a perfect blend of speed, efficiency, and connectivity.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2561 $66.7683
7+ $18.2614 $127.8298
10+ $17.6907 $176.9070
14+ $17.1200 $239.6800
18+ $16.5493 $297.8874
24+ $14.8374 $356.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess