EN
  • EN
  • DE

ATSAME70Q20A-CFNT

Part No ATSAME70Q20A-CFNT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202671-ATSAME70Q20A-CFNT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM E70
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Ultra Librarian 3D Model Ultra Librarian ATSAME70Q20A-CFNT CAD Model

Description

Microchip Technology ATSAME70Q20A-CFNT

The ATSAME70Q20A-CFNT is a high-performance microcontroller designed by Microchip Technology, which is part of the SAM E70 series. This powerful MCU is based on the ARM Cortex-M7 processor, delivering exceptional computational performance and energy efficiency, making it an ideal choice for industrial, automotive, and consumer applications that require significant processing capabilities.

With a maximum operating frequency of up to 300 MHz, the ATSAME70Q20A-CFNT boasts a high-performance architecture that includes a single-precision floating-point unit (FPU), enhancing the execution of control algorithms and complex mathematical computations. The device comes with a substantial 1MB of dual-bank Flash memory and 384KB of SRAM, allowing for robust and flexible software development.

Connectivity is a strong suit for this microcontroller. It features a variety of communication interfaces, including:

  • High-speed USB Host and Device with on-chip PHY
  • Dual CAN-FD for robust communication in automotive and industrial networks
  • High-speed MultiMedia Card Interface (MMC/SD/SDIO) for data storage
  • Two I2S interfaces for audio applications
  • Three USARTs, two UARTs, and three SPI interfaces for serial communication
  • Two I2C interfaces for peripheral connectivity
  • Two Ethernet MACs with IEEE 1588 support for networking applications

For real-time control applications, the ATSAME70Q20A-CFNT provides a comprehensive set of peripherals. It includes a PWM (Pulse Width Modulation) controller, a 12-bit ADC with up to 24 channels, and a 12-bit DAC, ensuring precise control and data acquisition capabilities. The device also features a temperature sensor, a real-time clock, and support for both parallel and serial capture modes.

Security is also a focus for the ATSAME70Q20A-CFNT. It incorporates hardware-based security features, such as the Secure Hash Algorithm (SHA) and Advanced Encryption Standard (AES) accelerators, a True Random Number Generator (TRNG), and a unique ID for each chip, which can be used for secure device authentication.

Designed with robustness in mind, the ATSAME70Q20A-CFNT operates within the -40°C to +105°C temperature range, ensuring reliability across diverse environments. The chip comes in a LQFP144 package, providing ample I/O ports for interfacing with other components in a system.

Overall, the ATSAME70Q20A-CFNT is a versatile and powerful microcontroller that is well-suited for demanding applications that require high-speed processing, advanced connectivity, and secure operations.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess