EN
  • EN
  • DE

ATSAME70N21B-CNT

Part No ATSAME70N21B-CNT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100TFBGA / ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-TFBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity CANbus, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 75
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 100-TFBGA
Supplier Device Package 100-TFBGA (9x9)
Base Product Number ATSAME70
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAME70N21B-CNTCT,ATSAME70N21B-CNTTR,ATSAME70N21B-CNTDKR
Standard Package 2,000
Win Source Part Number 1322060-ATSAME70N21B-CNT
Ultra Librarian 3D Model Ultra Librarian ATSAME70N21B-CNT CAD Model

Description

Microchip Technology ATSAME70N21B-CNT

The ATSAME70N21B-CNT is a high-performance microcontroller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of the SAM E70 series, which is based on the ARM Cortex-M7 processor, delivering exceptional computational performance and efficiency for a wide range of applications.

With a maximum operating frequency of up to 300 MHz, the ATSAME70N21B-CNT provides the power and flexibility needed for demanding applications such as industrial automation, automotive systems, Internet of Things (IoT) devices, and consumer electronics. It features a 32-bit ARM Cortex-M7 core with a double-precision floating-point unit (FPU), enabling precise and efficient computations for math-intensive operations.

The device comes with a generous set of peripherals, including multiple serial communication modules (USART, UART, SPI, I2C, CAN), high-speed USB interface with integrated PHY, Ethernet MAC, and multiple timers and PWM channels. These features make it highly versatile for interfacing with various external components and systems.

With 2MB of embedded flash memory and 384KB of SRAM, the ATSAME70N21B-CNT offers ample storage and memory for complex applications. Additionally, it supports external memory interfaces for further expansion. The microcontroller also provides advanced security features, such as hardware encryption modules, to ensure the integrity and confidentiality of data.

Designed for robust operation, the ATSAME70N21B-CNT operates within a wide temperature range and includes a variety of safety features, such as a watchdog timer, brown-out detection, and a memory protection unit for reliable system operation.

Microchip's development tools and software libraries support the ATSAME70N21B-CNT, making development easier and reducing time to market. Developers can take advantage of Microchip's integrated development environments (IDEs), software frameworks, and real-time operating system (RTOS) integrations to streamline their design process.

In summary, the ATSAME70N21B-CNT from Microchip Technology is a powerful and feature-rich microcontroller that provides a solid foundation for building advanced, high-performance embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess