EN
  • EN
  • DE

ATSAME70J19A-ANT

Part No ATSAME70J19A-ANT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP / ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity CANbus, Ethernet, I²C, IrDA, LINbus, SPI, SSC, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 44
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 5x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number ATSAME70
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 1,500
Win Source Part Number 1319145-ATSAME70J19A-ANT
Ultra Librarian 3D Model Ultra Librarian ATSAME70J19A-ANT CAD Model

Description

The ATSAME70J19A-ANT is a high-performance microcontroller from Microchip Technology, designed for industrial and automotive applications that require powerful processing capabilities and a wide range of connectivity options. This device is part of the SAM E70 series and is based on the ARM Cortex-M7 processor, which operates at a maximum speed of 300 MHz, delivering enhanced performance and efficiency.

Key Features

  • Core: ARM Cortex-M7 running up to 300 MHz
  • Memory: 512KB of in-system Flash, 256KB of SRAM, and 16KB of ROM with embedded bootloader software
  • Connectivity: Extensive range of communication interfaces including Ethernet MAC, high-speed USB Host and Device with on-chip PHY, dual CAN-FD, and multiple serial communication interfaces (USART, UART, SPI, I2C, etc.)
  • Advanced Analog Features: Dual 2-channel 12-bit DACs, three 16-bit Timer Counters, and PWM support for motor control
  • Digital Peripherals: Parallel Capture Controller, Touchscreen Controller, and a True Random Number Generator for enhanced security
  • Power Efficiency: Low-power design with sleep and backup modes for energy-sensitive applications
  • Package: Available in a 64-pin LQFP package

Applications

The ATSAME70J19A-ANT is ideally suited for applications that demand high-speed operation, extensive data processing, and multiple communication channels. These applications include:

  • Industrial automation and control systems
  • Automotive infotainment and dashboard systems
  • High-end consumer electronics
  • Internet of Things (IoT) devices
  • Networking equipment
  • Medical equipment

Development Support

Microchip provides comprehensive development support for the ATSAME70J19A-ANT with its integrated development environment (IDE), software libraries, and evaluation boards. This support helps streamline the development process, from initial prototyping to final product deployment, ensuring a smooth and efficient design experience for engineers.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5424 $62.1696
10+ $12.7528 $127.5280
15+ $12.3543 $185.3145
20+ $11.9558 $239.1160
25+ $11.5572 $288.9300
34+ $10.3617 $352.2978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,028 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess