EN
  • EN
  • DE

ATSAME54N19A-AUT

Part No ATSAME54N19A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168821-ATSAME54N19A-AUT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM E54
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number ATSAME54
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Ultra Librarian 3D Model Ultra Librarian ATSAME54N19A-AUT CAD Model

Description

Microchip Technology's ATSAME54N19A-AUT: A High-Performance MCU for Automotive and Industrial Applications

The ATSAME54N19A-AUT from Microchip Technology is a robust and feature-rich microcontroller designed to meet the demanding requirements of automotive and industrial applications. This powerful MCU is part of the SAM E54 series and comes packed with advanced features that enable developers to create sophisticated systems with ease.

At the heart of the ATSAME54N19A-AUT is a 32-bit ARM Cortex-M4 core with Floating Point Unit (FPU), reaching speeds of up to 120 MHz. This provides the computational power necessary to handle complex algorithms and real-time processing tasks. The microcontroller also boasts a substantial 512 KB of Flash memory and 192 KB of SRAM, ensuring ample space for application code and data storage.

Connectivity is a strong suit of this microcontroller, with its integrated CAN-FD for robust communication in automotive environments, along with a Full-Speed USB interface with embedded Host and Device capabilities. The device also includes a rich set of peripherals such as multiple SPI, I2C, and UART interfaces, enabling it to connect with a wide array of sensors, actuators, and other microcontrollers.

For applications requiring precise timing and control, the ATSAME54N19A-AUT features advanced timer/counters, PWM channels, and a 12-bit ADC with up to 1 Msps, allowing for accurate data acquisition and control tasks. The device also supports PTC for capacitive touch functionality, making it ideal for interactive applications.

Designed with reliability in mind, the ATSAME54N19A-AUT operates within an extended temperature range and meets the stringent quality standards required in the automotive industry, including AEC-Q100 qualification. The microcontroller's robust design ensures stable operation in harsh environments, making it a trustworthy choice for safety-critical automotive systems, as well as demanding industrial applications.

Overall, the Microchip Technology ATSAME54N19A-AUT is a versatile and reliable microcontroller that offers the perfect blend of performance, connectivity, and robustness for developers in the automotive and industrial sectors who require a high-quality, high-performance MCU.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess