EN
  • EN
  • DE

ATSAME53J18A-AZT

Part No ATSAME53J18A-AZT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Touch and Gesture, 1.71V to 3.6V, TQFP-64, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046977-ATSAME53J18A-AZT
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAME53J18A-AZT CAD Model

Description

Microchip Technology's ATSAME53J18A-AZT Microcontroller

The ATSAME53J18A-AZT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a blend of power efficiency and processing capability. This advanced MCU is built around the ARM Cortex-M4F processor core, which features a floating-point unit (FPU) operating at speeds up to 120 MHz. Its robust architecture makes it an excellent choice for applications requiring fast and reliable computations.

The ATSAME53J18A-AZT is packed with 512 KB of flash memory and 192 KB of SRAM, providing ample space for complex applications and software stacks. It is also equipped with a rich set of peripherals, including multiple serial communication modules (SERCOM), which can be configured to operate as UART/USART, SPI, or I²C interfaces, thus offering exceptional connectivity options for various design requirements.

With its integrated CAN-FD for robust communication and a Full-Speed USB interface with embedded Host and Device capabilities, the ATSAME53J18A-AZT ensures seamless data exchange and connectivity with external systems. Additionally, the device supports touch sensing with its Peripheral Touch Controller, making it suitable for user interface applications.

This MCU also focuses on safety and security, featuring hardware support for AES and TRNG, as well as a Public Key Cryptography Controller (PUKCC) that includes an Elliptic Curve Cryptography engine. These features are essential for secure data exchange and storage, which is increasingly important in today's connected world.

Designed for versatility, the ATSAME53J18A-AZT comes in a 48-pin TQFP package, allowing for compact board designs. Its operating voltage ranges from 1.62V to 3.63V, and it is characterized for operation across the -40°C to +85°C temperature range, ensuring reliability in diverse environments.

Whether you're developing industrial control systems, automotive applications, or IoT devices, the Microchip ATSAME53J18A-AZT offers a powerful and secure platform for your next project. With its advanced features and capabilities, it stands as a testament to Microchip Technology's commitment to providing innovative and high-quality semiconductor products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess