EN
  • EN
  • DE

ATSAME51J19A-AUT

Part No ATSAME51J19A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series SAM E51
Package Reel - TR
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM
Number of I/O 51
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.63V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name ATSAME51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAME51J19A-AUTDKR, ATSAME51J19A-AUTCT, ATSAME51J19A-AUTTR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862514-ATSAME51J19A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAME51J19A-AUT CAD Model

Description

Microchip Technology's ATSAME51J19A-AUT

The ATSAME51J19A-AUT from Microchip Technology is a robust and feature-rich microcontroller designed to meet the needs of automotive and industrial applications. This powerful MCU is based on the high-performance 32-bit ARM Cortex-M4 RISC processor, making it suitable for a wide range of applications that require efficient data processing, enhanced operational speed, and low power consumption.

With a maximum speed of 120 MHz, the ATSAME51J19A-AUT provides a perfect balance between performance and power efficiency. It comes equipped with a substantial 512 KB of in-system self-programmable flash memory, alongside 192 KB of SRAM, ensuring ample space for complex software applications and data storage. The device supports a wide operating voltage range from 2.7V to 3.63V, which is particularly beneficial for battery-operated devices in the field.

Connectivity is a strong suit of the ATSAME51J19A-AUT, featuring multiple communication interfaces including SPI, I2C, and UART, which are essential for modern automotive networks. Additionally, it offers advanced connectivity options such as CAN-FD and high-speed USB with embedded Host and Device capabilities, providing versatile options for system integration.

The microcontroller's robustness is further enhanced by its rich set of peripherals. It includes multiple 16-bit and 32-bit timers, a 16-channel Direct Memory Access (DMA) controller, and a 12-bit, 1 MSPS Analog-to-Digital Converter (ADC) to ensure precise measurement capabilities. Safety and reliability are paramount in automotive applications, and the ATSAME51J19A-AUT does not disappoint, featuring built-in protection mechanisms like Error Correction Code (ECC) and Joint Test Action Group (JTAG) interface for debugging.

In summary, the ATSAME51J19A-AUT microcontroller from Microchip Technology is a versatile and powerful solution that brings together high-speed processing, extensive memory resources, and comprehensive connectivity options, all designed to operate reliably in demanding automotive environments. Its integration of advanced peripherals and protection features makes it an ideal choice for developers looking to create sophisticated and durable automotive systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9285 $55.7140
9+ $11.4286 $102.8574
14+ $11.0714 $154.9996
19+ $10.7143 $203.5717
25+ $10.3571 $258.9275
33+ $9.2857 $306.4281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess