EN
  • EN
  • DE

AT32UC3C264C-Z2UR

Part No AT32UC3C264C-Z2UR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64QFN / MCU 32-bit AVR RISC 64KB Flash 3.3V/5V 64-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR32 UC3 C
Packaging Reel package
Core Processor AVR
Core Size 32-Bit
Speed 66MHz
Connectivity CAN, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 45
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 11x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 768997-AT32UC3C264C-Z2UR
Popularity Medium
Supply and Demand Status Limited
Family Name AT32UC3C264C
Introduction Date November 05, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian AT32UC3C264C-Z2UR CAD Model

Description

Microchip Technology's AT32UC3C264C-Z2UR Microcontroller

The AT32UC3C264C-Z2UR is a high-performance, 32-bit AVR microcontroller from Microchip Technology, designed for industrial and automotive applications where power efficiency and computational speed are crucial. This microcontroller is well-suited for a variety of tasks ranging from simple control systems to complex audio processing and real-time data management.

At the heart of the AT32UC3C264C-Z2UR lies an AVR32 UC core that operates at a maximum frequency of 66 MHz. This core is complemented by 64KB of SRAM and 256KB of flash memory, providing ample space for code storage and efficient run-time operations. The microcontroller comes in a 64-pin QFN package, which offers a compact footprint while still providing numerous GPIOs for interfacing with other components.

One of the standout features of the AT32UC3C264C-Z2UR is its rich set of peripherals. It includes a full-speed USB interface, which facilitates easy connection to computers and other USB host devices. For robust data communication, it incorporates USART, SPI, and TWI interfaces, allowing for versatile serial communication options. Additionally, the device features a 16-channel, 12-bit ADC for precise analog signal measurement and a PWM controller for accurate control over motor and lighting systems.

The AT32UC3C264C-Z2UR is also equipped with advanced control features like DMA channels, which greatly enhance data throughput and reduce CPU load during data transfer operations. Its power-saving modes, such as Idle and Power-down, help conserve energy, making it an excellent choice for battery-operated devices.

Microchip Technology ensures that the AT32UC3C264C-Z2UR is supported by a comprehensive development ecosystem. This includes the Atmel Studio integrated development environment (IDE), software libraries, and real-time debugging tools, which streamline the development process and reduce time to market.

Overall, the AT32UC3C264C-Z2UR is a versatile and powerful microcontroller that provides a balanced combination of performance, power efficiency, and advanced features, making it an ideal choice for engineers looking to develop sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess