EN
  • EN
  • DE

ATSAMDA1E14B-MBT

Part No ATSAMDA1E14B-MBT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 32VQFN / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM DA1, Functional Safety (FuSa)
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I²C, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 2.7V ~ 3.63V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number ATSAMDA1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names ATSAMDA1E14B-MBTTR,ATSAMDA1E14B-MBTCT,ATSAMDA1E14B-MBTDKR
Standard Package 5,000
Win Source Part Number 1046971-ATSAMDA1E14B-MBT
Ultra Librarian 3D Model Ultra Librarian ATSAMDA1E14B-MBT CAD Model

Description

Microchip Technology's ATSAMDA1E14B-MBT Microcontroller

The ATSAMDA1E14B-MBT is a feature-packed microcontroller unit (MCU) from the reputable manufacturer Microchip Technology, designed to cater to the evolving needs of modern embedded systems. This powerful MCU is part of the SAM DA1 series, which is renowned for its high-performance and efficient power consumption, making it an ideal choice for a wide range of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices.

Core Features:

  • ARM Cortex-M0+ Core: At the heart of the ATSAMDA1E14B-MBT lies a 32-bit ARM Cortex-M0+ processor, which operates at a maximum frequency of 48MHz. This core provides a balanced combination of energy efficiency and processing power, suitable for handling complex tasks without draining the battery.
  • Memory Capacity: The device comes with 128KB of Flash memory and 16KB of SRAM, providing ample space for program storage and smooth execution of operations. This capacity ensures that developers have the resources needed to implement sophisticated programs and algorithms.
  • Advanced Peripherals: The MCU is equipped with a variety of peripherals including multiple serial communication modules (SERCOM), which can be configured to I2C, SPI, or USART modes, allowing for versatile connectivity options. Additionally, it includes touch sensing capability, making it suitable for user interface applications.
  • Robust I/O Capabilities: With its extensive set of I/O pins, the ATSAMDA1E14B-MBT provides the flexibility to interface with a broad array of sensors, actuators, and other external devices. This versatility is crucial for adapting to the specific requirements of different projects.
  • Energy Efficiency: The MCU features power-saving modes, such as Idle and Standby, which significantly reduce power consumption when the device is not in full operation. This is particularly important for battery-powered and portable applications where energy efficiency is paramount.

Package and Integration:

The ATSAMDA1E14B-MBT comes in a 32-pin QFN package, offering a compact footprint for space-constrained applications. Its design is optimized for easy integration into a PCB layout, simplifying the development process. Additionally, the MCU is supported by Microchip's extensive software and hardware development tools, which include the Atmel Studio IDE and the Atmel START code configurator, helping to accelerate the design and prototyping phases.

With its robust set of features and Microchip's commitment to quality and support, the ATSAMDA1E14B-MBT stands out as a superior choice for designers looking to create efficient, reliable, and high-performance embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0833 $61.2495
35+ $3.3504 $117.2640
54+ $3.2458 $175.2732
74+ $3.1411 $232.4414
96+ $3.0364 $291.4944
128+ $2.7223 $348.4544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess