EN
  • EN
  • DE
  • IT

MAX1744EB/V+T

Part No MAX1744EB/V+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702122-MAX1744EB/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1744EB/V+T CAD Model

Description

MAX1744EB/V+T Overview

The MAX1744EB/V+T from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous output current of up to 500mA. This regulator operates over a wide input voltage range from 2.5V to 5.5V, making it suitable for a variety of applications such as battery-powered devices, handheld equipment, and portable consumer electronics.

The device features a low dropout voltage, ensuring efficient operation even when the input-to-output voltage differential is minimal. This characteristic is particularly beneficial in extending battery life in portable applications. The MAX1744EB/V+T also boasts excellent load and line regulation, which contributes to a stable output voltage despite variations in input voltage or load conditions.

One of the key attributes of this regulator is its thermal overload protection, which safeguards the device and the system it powers from damage due to excessive heat. Additionally, the MAX1744EB/V+T incorporates short-circuit protection, further enhancing its reliability and robustness in challenging environments.

The device is offered in a compact package, making it an ideal choice for space-constrained applications. The small form factor allows designers to maintain slim and sleek product designs without compromising on power management efficiency.

Another advantage of the MAX1744EB/V+T is its low quiescent current, which reduces power consumption when the device is in standby mode. This feature is particularly important for battery-operated devices where power efficiency is critical to achieving longer operating times between charges.

In summary, the MAX1744EB/V+T from Maxim Integrated is a versatile and reliable voltage regulator that offers a combination of low dropout performance, thermal protection, and small package size. Its ability to maintain a stable output voltage across a range of input conditions and loads makes it an excellent choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6228 $59.6052
22+ $5.4343 $119.5546
33+ $5.2645 $173.7285
46+ $5.0947 $234.3562
59+ $4.9249 $290.5691
79+ $4.4156 $348.8324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess