EN
  • EN
  • DE

ATSAMD21J18A-AUT

Part No ATSAMD21J18A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series SAM D21J, Functional Safety (FuSa)
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 20x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name ATSAMD21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-ATSAMD21J18A-AUTTR-ND, 1611-ATSAMD21J18A-AUTDKR, ATSAMD21J18A-AUTDKR, 1611-ATSAMD21J18A-AUTCT-ND, 1611-ATSAMD21J18A-AUTCTINACTIVE, 1611-ATSAMD21J18A-AUTDKRINACTIVE, 1611-ATSAMD21J18A-AUTTRINACTIVE, 1611-ATSAMD21J18A-AUTDKR-ND, ATSAMD21J18A-AUTTR, 1611-ATSAMD21J18A-AUTTR, ATSAMD21J18A-AUTCT, 1611-ATSAMD21J18A-AUTCT
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912193-ATSAMD21J18A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD21J18A-AUT CAD Model

Description

Microchip Technology's ATSAMD21J18A-AUT: A High-Performance Microcontroller

The ATSAMD21J18A-AUT from Microchip Technology is a member of the high-performance, power-efficient family of microcontrollers featuring the 32-bit ARM Cortex-M0+ processor. It is designed for a wide range of applications, including industrial control systems, consumer electronics, and Internet of Things (IoT) devices. With its rich set of peripherals and low power consumption, it is an ideal choice for designers looking to balance performance and power efficiency.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz, offering a perfect blend of energy efficiency and processing power.
  • Memory: Equipped with 256KB of flash memory and 32KB of SRAM, providing ample space for complex applications and data storage.
  • Connectivity: Offers a variety of communication interfaces, including I2C, SPI, and UART, making it suitable for connecting a wide range of peripherals.
  • Digital Peripherals: Includes multiple timers, PWM channels, and up to 52 programmable I/O pins, delivering great flexibility in control applications.
  • Analog Features: Boasts a 12-bit ADC with up to 20 channels, and a 10-bit DAC, ensuring precise analog signal management.
  • Touch Support: Integrated hardware support for capacitive touch sensing, enabling modern user interfaces.
  • Power Management: Features multiple power-saving modes to reduce energy consumption for battery-powered devices.
  • Package: Available in a 64-pin TQFP package, it is suitable for space-constrained applications.

Applications:

The versatility of the ATSAMD21J18A-AUT makes it suitable for a diverse range of applications, such as:

  • Smart home devices
  • Portable medical equipment
  • Wearable technology
  • Industrial automation systems
  • IoT sensors and actuators

In summary, the ATSAMD21J18A-AUT from Microchip Technology is a robust and versatile microcontroller that offers the perfect balance between performance and power consumption, making it an excellent choice for designers and engineers in a multitude of application areas.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3264 $53.2224
33+ $3.1158 $102.8214
50+ $3.0106 $150.5300
72+ $2.8000 $201.6000
93+ $2.6948 $250.6164
116+ $2.5895 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,670 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess