EN
  • EN
  • DE

ATSAMD21J16B-AZVAO

Part No ATSAMD21J16B-AZVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Touch and Gesture, 1.62V to 3.63V, TQFP-64, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964416-ATSAMD21J16B-AZVAO
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMD21J16B-AZVAO CAD Model

Description

The ATSAMD21J16B-AZVAO is a powerful, feature-rich microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This product is part of the SAM D21 series, which is renowned for its high performance, energy efficiency, and flexibility.

Key Features:

  • Core: The MCU is built around a 32-bit ARM Cortex-M0+ processor, which offers a perfect balance between power consumption and processing capability. This core operates at a maximum speed of 48MHz, providing the computational power necessary for complex tasks.
  • Memory: It comes equipped with 64KB of in-system self-programmable flash, 8KB of SRAM, and 4KB of EEPROM. This memory configuration is ideal for applications requiring ample storage for code and data without external memory components.
  • I/O and Peripherals: The ATSAMD21J16B-AZVAO boasts a rich set of peripherals including multiple serial communication modules (SERCOM), which can be configured as UART, SPI, or I2C interfaces. It also features a 12-bit ADC, a 10-bit DAC, timers, and PWM channels, providing a versatile set of options for interfacing with sensors, actuators, and other electronic components.
  • Power Management: With its power-efficient design, the MCU supports multiple power-saving modes, making it an excellent choice for battery-powered or energy-harvesting applications.
  • Package: The device is available in a 64-pin TQFP package, which is suitable for space-constrained applications while still offering enough pins for complex functionalities.
  • Temperature Range: It operates over the industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications:

The ATSAMD21J16B-AZVAO is a versatile MCU that can be used in a wide range of applications, such as IoT devices, consumer electronics, industrial control systems, and portable medical devices. Its robust feature set and ease of use make it a go-to choice for engineers and developers looking to create sophisticated and power-conscious devices.

Support and Resources:

Microchip Technology provides extensive support for the ATSAMD21J16B-AZVAO, including comprehensive technical documentation, development tools, and software libraries to streamline the development process. This ensures that integrating the MCU into your projects is as smooth and efficient as possible.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess