The ATSAMD21J15B-AU is a high-performance, low-power microcontroller from Microchip Technology, featuring a 32-bit ARM Cortex-M0+ processor. It is part of the SAM D21 series, designed to offer the perfect balance between performance and power consumption, making it ideal for a wide range of applications in the industrial, consumer, automotive, and other markets. This microcontroller is particularly well-suited for battery-powered devices and applications requiring efficient power management.
Key Features:
- Core: ARM Cortex-M0+ CPU running at up to 48MHz, offering a balance of power efficiency and processing capability.
- Memory: 32KB of in-system self-programmable Flash, 4KB of SRAM, and 8KB of read-while-write (RWW) section, providing ample space for application code and data storage.
- Power Efficiency: Ultra-low power consumption with various sleep modes, ideal for battery-operated and power-sensitive applications.
- Peripheral Flexibility: Rich set of peripherals including I2C, SPI, UART, ADC, DAC, PWM, and more, offering versatile options for interfacing with other components and sensors.
- Package: Available in a 64-pin TQFP package, providing a compact footprint for space-constrained applications.
- Operating Voltage: Wide operating voltage range from 1.62V to 3.63V, allowing flexibility in power supply design.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
- Development Support: Supported by Microchip's extensive development ecosystem, including software libraries, development boards, and the Atmel Studio integrated development environment (IDE).
The ATSAMD21J15B-AU is a versatile microcontroller that can be used in an array of applications due to its rich feature set and ease of use. Whether you're designing a smart sensor, a wireless device, or an IoT endpoint, this microcontroller provides a reliable and efficient core for your product. With its extensive development support and community resources, the ATSAMD21J15B-AU is an excellent choice for both professionals and hobbyists looking to create innovative and power-conscious designs.