Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 10 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 32-QFN (5x5)
Manufacturer Microchip Technology
Series SAM D21E, Functional Safety (FuSa)
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name ATSAMD21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMD21E16B-MUT-ND, ATSAMD21E16B-MUTCT, ATSAMD21E16B-MUTDKR, ATSAMD21E16B-MUTTR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912189-ATSAMD21E16B-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E16B-MUT CAD Model

Description

Microchip Technology's ATSAMD21E16B-MUT Microcontroller

The ATSAMD21E16B-MUT is a high-performance, low-power microcontroller from Microchip Technology, featuring the advanced 32-bit ARM Cortex-M0+ processor. This microcontroller is designed to offer efficiency and power optimization, making it an ideal choice for a wide range of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz
  • Memory: 64KB of in-system self-programmable flash, 8KB of SRAM, and 2KB of EEPROM
  • Power Efficiency: Supports idle and standby sleep modes for power conservation
  • I/O Pins: Up to 26 programmable I/O pins for versatile connectivity
  • Peripherals: Includes a variety of peripherals such as a 12-bit ADC, DAC, PWM channels, and serial communication modules (I2C, SPI, and USART)
  • Operating Voltage: 1.62V to 3.63V, suitable for battery-powered and portable applications
  • Temperature Range: -40°C to 85°C operational range, ensuring reliability across diverse environments
  • Packages: Available in a compact 32-pin QFN package

Advantages:

The ATSAMD21E16B-MUT microcontroller is engineered for ease of use and flexibility. It incorporates a powerful ARM Cortex-M0+ core with a rich set of advanced peripherals, enabling designers to create complex and robust embedded systems. The device's power efficiency is enhanced by its support for multiple power-saving modes, which allows for extended battery life in portable applications.

Furthermore, the microcontroller's support for a wide operating voltage range and its robust temperature tolerance make it suitable for deployment in a variety of conditions without sacrificing performance. Its generous memory allocation and the availability of EEPROM allow for complex program execution and data storage, which is often required in today's sophisticated electronic designs.

With its integration capabilities, the ATSAMD21E16B-MUT is a versatile solution that can be easily incorporated into an array of designs, from simple to highly complex systems, delivering both performance and cost-effectiveness.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 8KB FLASH 32LQFP
Lowest to $8.3231
ECAD model for DF36902GFHV
Infineon Technologies
IC MCU 8BIT 32KB OTP 44MQFP / C500 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) OTP PG-MQFP-44-2
Need more? Email Us
ECAD model for C505CA4EMCABXQMA1
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 100QFP
Need more? Email Us
ECAD model for DF2145BFA20V
Microchip Technology
IC MCU 8BIT 128KB FLASH 44VQFP
Lowest to $434.6269
ECAD model for AT89C51RE2-RLTUM
NXP / Nexperia
IC MCU 8BIT ROMLESS 44QFP
Need more? Email Us
ECAD model for MC68L11D0CFBE2
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 100MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $26.3910
ECAD model for C8051F360-C-GQR
Silicon Labs
IC MCU 8BIT 8KB FLASH 24QFN / 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Lowest to $3.7577
ECAD model for C8051F901-D-GM
Microchip Technology
MCU 32-bit AT32 AVR RISC ROMLess 1.8V 256-Pin CABGA T/R | IC MCU 32BIT ROMLESS 256CTBGA
Lowest to $22.1591
ECAD model for AT32AP7000-CTUR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6668 $51.3348
27+ $3.8292 $103.3884
41+ $3.7095 $152.0895
56+ $3.5899 $201.0344
73+ $3.4702 $253.3246
97+ $3.1112 $301.7864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,400 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention