EN
  • EN
  • DE

ATSAMD20J17A-MU

Part No ATSAMD20J17A-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
Manufacturer Microchip Technology
Series SAM D20J
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 20x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name ATSAMD20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862486-ATSAMD20J17A-MU
Ultra Librarian 3D Model Ultra Librarian ATSAMD20J17A-MU CAD Model

Description

Microchip Technology's ATSAMD20J17A-MU Microcontroller

The ATSAMD20J17A-MU is a high-performance, low-power microcontroller from Microchip Technology, designed to offer a balance of efficiency and processing power for a wide range of applications. This microcontroller is based on the ARM® Cortex®-M0+ processor, operating at a maximum frequency of 48MHz. With its advanced architecture, the ATSAMD20J17A-MU provides a perfect solution for power-sensitive applications requiring good computational performance.

Featuring a 32-bit architecture, this microcontroller comes with 128KB of flash memory, 16KB of SRAM, and 2KB of EEPROM, ensuring ample space for complex applications and data storage. The device supports a variety of I/O options, which includes up to 52 programmable I/O pins that allow for flexible hardware interfacing, making it suitable for a broad array of product designs.

The ATSAMD20J17A-MU is equipped with a range of integrated peripherals that enhance its functionality. These include multiple serial communication modules (SERCOM), which can be configured as UART/USART, SPI, or I2C interfaces, allowing for easy integration with external sensors, actuators, and communication modules. Additionally, it features a 12-bit ADC with up to 20 channels, a 10-bit DAC, and multiple timers, which are invaluable for precise control and measurement applications.

For security and data protection, the ATSAMD20J17A-MU incorporates features like Watchdog Timer, CRC-32 generator, and a unique ID for each device. These features help to maintain the integrity and security of the system. The microcontroller also supports DMA transfers, which offload data movement tasks from the CPU, thereby improving system efficiency.

Designed with power efficiency in mind, the ATSAMD20J17A-MU has multiple power-saving modes, including Idle and Standby modes, which are essential for battery-operated and portable devices. The microcontroller is available in a compact 32-pin QFN package (ATSAMD20J17A-MU), making it an excellent choice for space-constrained applications.

In summary, the ATSAMD20J17A-MU from Microchip Technology is a versatile and efficient microcontroller that combines the power of ARM Cortex-M0+ with a rich set of peripherals and memory options, suitable for a wide range of applications from industrial control systems to portable electronic devices.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9343 $55.4744
18+ $5.6897 $102.4146
28+ $5.5119 $154.3332
38+ $5.3341 $202.6958
49+ $5.1563 $252.6587
65+ $4.6229 $300.4885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess