EN
  • EN
  • DE

ATSAMD20J16A-ANT

Part No ATSAMD20J16A-ANT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series SAM D20J
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 52
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 20x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name ATSAMD20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMD20J16A-ANTDKR, ATSAMD20J16A-ANT-ND, ATSAMD20J16A-ANTCT, ATSAMD20J16A-ANTTR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862483-ATSAMD20J16A-ANT
Ultra Librarian 3D Model Ultra Librarian ATSAMD20J16A-ANT CAD Model

Description

Microchip Technology's ATSAMD20J16A-ANT: A High-Performance Microcontroller

The ATSAMD20J16A-ANT is a cutting-edge microcontroller unit (MCU) from Microchip Technology, renowned for its exceptional efficiency and versatility. Designed to cater to the demanding needs of modern embedded systems, this MCU is based on a powerful ARM Cortex-M0+ processor, which delivers the perfect balance between performance and power consumption.

With a clock speed of up to 48 MHz, the ATSAMD20J16A-ANT is capable of handling complex tasks and processes without compromising on speed. It comes equipped with 64 KB of flash memory, providing ample space for application code, and 8 KB of SRAM, ensuring smooth operation and data handling. The MCU also features 256 bytes of EEPROM, allowing for reliable data storage that persists through power cycles.

The ATSAMD20J16A-ANT is designed with versatility in mind, boasting a rich set of peripherals. It includes multiple serial communication modules, such as I2C, SPI, and USART, enabling it to interface with a wide range of external devices and sensors. The MCU also provides a 10-bit ADC with up to 20 channels, offering precise analog signal measurement, which is critical for applications requiring accurate sensor data acquisition.

For designers looking to implement touch interfaces, the ATSAMD20J16A-ANT comes with a built-in Peripheral Touch Controller (PTC) that supports capacitive touch functionality. This feature is particularly useful for creating intuitive and interactive user interfaces in embedded systems.

Security and data integrity are paramount in today's devices, and the ATSAMD20J16A-ANT addresses these concerns with its hardware-based Watchdog Timer and Brown-Out Detector. These features help to maintain system stability and prevent data corruption due to unexpected power fluctuations or software errors.

Engineered for low-power operation, the ATSAMD20J16A-ANT includes power-saving modes that significantly reduce power consumption during idle or standby periods. This makes it an ideal choice for battery-operated devices, where energy efficiency is crucial.

Overall, the ATSAMD20J16A-ANT from Microchip Technology is a robust and feature-rich MCU that offers a comprehensive solution for a wide array of applications, including industrial control systems, consumer electronics, Internet of Things (IoT) devices, and much more.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1016 $61.5240
35+ $3.3656 $117.7960
54+ $3.2603 $176.0562
74+ $3.1552 $233.4848
95+ $3.0500 $289.7500
127+ $2.7345 $347.2815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,996 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess