EN
  • EN
  • DE

ATSAMD20G16A-AU

Part No ATSAMD20G16A-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description ARM-Based Microcontroller | IC MCU 32BIT 64KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
The number of I/O 38
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 14x12b; D/A 1x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Family Part Number ATSAMD20G16
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 737028-ATSAMD20G16A-AU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATSAMD20G16A-AU CAD Model

Description

Microchip Technology's ATSAMD20G16A-AU Microcontroller

The ATSAMD20G16A-AU is a high-performance, low-power microcontroller produced by Microchip Technology, renowned for its efficiency and versatility in a wide range of embedded applications. This microcontroller is based on the advanced ARM Cortex-M0+ processor and is designed to strike a perfect balance between power consumption and processing capability.

Key Features

  • Core: ARM Cortex-M0+ CPU running at up to 48 MHz, delivering the power and speed needed for complex algorithms and control tasks.
  • Memory: Comes with 64 KB of flash memory and 8 KB of SRAM, providing ample space for program storage and efficient data management.
  • I/O Pins: Features 38 general-purpose I/O pins, offering flexibility for interfacing with various peripherals and sensors.
  • Power Efficiency: Designed for low-power applications, it includes power-saving modes that significantly reduce energy consumption when the device is idle or running at lower clock speeds.
  • Communication Interfaces: Equipped with a rich set of communication peripherals including I2C, SPI, and USART, enabling easy connectivity with other microcontrollers, sensors, and modules.
  • Package: Available in a 48-pin TQFP (Thin Quad Flat Package), which is suitable for space-constrained applications while still providing enough pins for most tasks.
  • Operating Voltage: Supports a wide operating voltage range from 1.62V to 3.63V, accommodating various power supply configurations.
  • Temperature Range: Operational over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The ATSAMD20G16A-AU is an ideal choice for a variety of applications, including but not limited to industrial control systems, IoT devices, smart sensors, power management systems, and consumer electronics. Its robust feature set enables developers to create sophisticated and power-efficient devices that can operate reliably in a broad spectrum of conditions.

Programming and Development Support

Microchip Technology provides comprehensive development support for the ATSAMD20G16A-AU with its integrated development environments (IDEs), software libraries, and programmer tools. This ensures a streamlined development process, from prototyping to production, facilitating a quicker time-to-market for products built around this versatile microcontroller.

Overall, the ATSAMD20G16A-AU from Microchip Technology represents a powerful and flexible microcontroller solution that can meet the demands of modern embedded design.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3534 $52.2408
28+ $3.5720 $100.0160
44+ $3.4604 $152.2576
60+ $3.3488 $200.9280
78+ $3.2371 $252.4938
104+ $2.9023 $301.8392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess