Microchip Technology's ATSAMC21E15A-AUT Overview
The ATSAMC21E15A-AUT is a robust and feature-rich microcontroller from Microchip Technology, designed to cater to the demanding needs of automotive and industrial applications. This device is part of the SAM C series of microcontrollers that are built around the powerful ARM Cortex-M0+ CPU, providing a perfect balance between performance and power efficiency.
Key Features of ATSAMC21E15A-AUT
- Core: ARM Cortex-M0+ processor running at up to 48 MHz, delivering exceptional efficiency and processing power.
- Memory: Comes with 128 KB of flash memory and 16 KB of SRAM, ensuring ample space for complex applications and data storage.
- I/O Capabilities: It offers a rich set of input/output options including multiple serial communication modules, PTC (Peripheral Touch Controller), and a variety of timers and counters.
- Analog Features: Equipped with high-performance analog modules such as a 12-bit ADC, a 10-bit DAC, and analog comparators, making it suitable for sensor interfacing and control applications.
- Connectivity: Features CAN FD for advanced communication requirements, alongside standard communication interfaces like SPI, I2C, and USART.
- Operating Voltage: The device operates within a voltage range of 2.7V to 5.5V, accommodating a wide range of power supply conditions.
- Temperature Range: Qualified for automotive applications, it can operate over an extended temperature range from -40°C to +125°C.
- Packages: Available in various package options, including QFN and TQFP, providing flexibility for different design considerations.
Applications
The ATSAMC21E15A-AUT is designed to excel in environments that require high reliability and functionality. It is ideally suited for automotive control systems, industrial automation, smart sensor systems, and any application where robust operation is a necessity. Its rich set of peripherals and interface options also make it a great choice for complex control systems and networked solutions.
With its combination of performance, power efficiency, and extensive feature set, the ATSAMC21E15A-AUT from Microchip Technology stands out as a versatile microcontroller for designers looking to push the boundaries of what's possible in automotive and industrial environments.