EN
  • EN
  • DE

ATSAMC20J16A-AUT

Part No ATSAMC20J16A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series SAM C20
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 52
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name ATSAMC20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMC20J16A-AUTCT, ATSAMC20J16A-AUTTR, ATSAMC20J16A-AUT-ND, ATSAMC20J16A-AUTDKR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912174-ATSAMC20J16A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAMC20J16A-AUT CAD Model

Description

Microchip Technology's ATSAMC20J16A-AUT

The ATSAMC20J16A-AUT from Microchip Technology is a high-performance automotive-grade microcontroller that is part of the SAM C series of 32-bit microcontrollers based on the ARM Cortex-M0+ processor. Designed with a focus on robustness and reliability, this product is ideal for automotive and industrial control systems, including body electronics, sensor interfaces, and motor control applications.

Key Features

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz, offering a perfect balance between power consumption and processing capability.
  • Memory: Equipped with 16KB of Flash memory and 4KB of SRAM, providing sufficient storage for complex applications and efficient run-time operations.
  • Connectivity: Features a variety of communication interfaces, including SPI, I2C, and USART, enabling easy integration with other components and peripherals.
  • Timers and PWM: Comes with multiple 16-bit timers, a 32-bit Real-Time Counter (RTC), and PWM channels for precise timing operations and control.
  • Analog Features: Integrates a 12-bit ADC with up to 10 channels, as well as a 10-bit DAC, providing accurate analog signal processing capabilities.
  • Advanced Peripherals: Includes a Peripheral Event System for inter-peripheral signaling and a Serial Communication Module (SERCOM) that is fully configurable to handle I2C, USART, and SPI communications.
  • Automotive Qualification: AEC-Q100 Grade 1 qualified, ensuring reliable operation over an extended temperature range of -40°C to +85°C.
  • Power Management: Features power-saving modes such as Idle and Standby, allowing for energy-efficient operation in power-sensitive applications.

Design and Development Support

Microchip provides comprehensive development tools and software support for the ATSAMC20J16A-AUT, including the Atmel Studio IDE, Atmel Software Framework (ASF), and a range of development kits. This ensures that engineers can streamline the development process, from prototype to production.

Applications

The versatility and reliability of the ATSAMC20J16A-AUT make it suitable for a broad range of automotive applications, such as body control modules, sensor interfaces, and actuator control. Its robust architecture also makes it an excellent choice for industrial applications requiring stringent operational standards.

Overall, the ATSAMC20J16A-AUT from Microchip Technology is a powerful and reliable microcontroller that offers a rich set of features to meet the demanding needs of automotive and industrial electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3776 $61.2864
33+ $3.5920 $118.5360
50+ $3.4797 $173.9850
69+ $3.3674 $232.3506
89+ $3.2552 $289.7128
119+ $2.9185 $347.3015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess