EN
  • EN
  • DE

ATSAMC20E16A-MZ

Part No ATSAMC20E16A-MZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 32-Bit SAM C20 ARM Cortex-M0+ RISC 64KB Flash 2.7V to 5.5V 32-Pin VQFN Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1214505-ATSAMC20E16A-MZ
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAMC20E16A-MZ CAD Model

Description

The ATSAMC20E16A-MZ is a cutting-edge microcontroller unit (MCU) from Microchip Technology, renowned for its high performance and efficiency. This device is part of the SAM C series of MCUs, which are designed to meet the demanding requirements of a wide range of industrial and automotive applications.

Key Features

  • Core: The MCU is built around the ARM Cortex-M0+ processor, which is known for its energy efficiency and exceptional computing power for its size. The processor operates at a maximum frequency of 48 MHz, providing a balanced combination of performance and power consumption.
  • Memory: It comes equipped with 16 KB of flash memory and 4 KB of SRAM, ensuring ample space for application code and data storage.
  • I/O and Peripherals: The ATSAMC20E16A-MZ boasts a rich set of peripherals, including multiple serial communication modules, a 12-bit analog-to-digital converter (ADC), and timers/counters, which facilitate a wide range of functionalities from sensor interfacing to motor control.
  • Connectivity: With its extensive support for communication protocols such as SPI, I2C, and USART, this MCU enables seamless integration with other components in complex systems.
  • Package: The MCU is available in a 32-lead QFN package, which is ideal for space-constrained applications.
  • Operating Conditions: It is designed to operate within a temperature range of -40°C to 85°C, making it robust enough for harsh industrial environments.
  • Power Management: The device features power-saving modes and peripherals that can be independently shut down to preserve energy, making it suitable for battery-powered or energy-sensitive applications.

Applications

The ATSAMC20E16A-MZ is versatile and can be used in a variety of applications, such as automation systems, automotive control units, sensor systems, and other embedded control applications. Its robust feature set and reliability make it the preferred choice for engineers and developers looking to create sophisticated and durable products.

Conclusion

Overall, the ATSAMC20E16A-MZ from Microchip Technology is a powerful and reliable microcontroller that offers a perfect balance of performance, power efficiency, and a comprehensive feature set, making it an excellent choice for a multitude of industrial and automotive applications.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3049 $57.9147
8+ $15.8401 $126.7208
12+ $15.3450 $184.1400
16+ $14.8500 $237.6000
21+ $14.3550 $301.4550
27+ $12.8699 $347.4873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess