EN
  • EN
  • DE

ATSAMA5D34A-CUR

Part No ATSAMA5D34A-CUR
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MCU 32BIT 160KB ROM 324LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)
Manufacturer Microchip Technology
Series SAMA5D3
Package Reel - TR
Core Processor ARM® Cortex®-A5
Speed 536MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 324-LFBGA
Case / Package 324-LFBGA (15x15)
Family Name ATSAMA5
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAMA5D34A-CURDKR, 1611-ATSAMA5D34A-CURDKR, 1611-ATSAMA5D34A-CURDKR-ND, 1611-ATSAMA5D34A-CURTRINACTIVE, ATSAMA5D34A-CURCT, 1611-ATSAMA5D34A-CURCT, 1611-ATSAMA5D34A-CURDKRINACTIVE, ATSAMA5D34A-CURTR, 1611-ATSAMA5D34A-CURTR, ATSAMA5D34ACUR, 1611-ATSAMA5D34A-CURTR-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912170-ATSAMA5D34A-CUR
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D34A-CUR CAD Model

Description

Microchip Technology's ATSAMA5D34A-CUR

The ATSAMA5D34A-CUR is a high-performance microprocessor from Microchip Technology, renowned for its robust design and versatile features. This product is part of the SAMA5 series, which is designed to support a wide range of industrial and consumer applications where interface flexibility and high-speed data processing are essential.

Key Features

  • Processor Core: At the heart of the ATSAMA5D34A-CUR is an ARM Cortex-A5 processor core, which operates at a speed of up to 536 MHz. This core provides a balance of power efficiency and performance, making the microprocessor suitable for power-sensitive applications.
  • Memory: The device boasts a comprehensive set of memory features, including a multi-layer bus matrix, 32KB of L2 cache, and a 128KB of SRAM. Additionally, it supports various external memory interfaces like DDR2/DDR3/LPDDR/LPDDR2 and NAND flash, ensuring ample storage and flexible memory options for complex designs.
  • Connectivity: With integrated Ethernet MAC and PHY, as well as multiple communication interfaces such as USB, SPI, TWI, and UART, this microprocessor allows for a wide range of connectivity options, facilitating easy integration into networked systems.
  • Graphics and Display: The ATSAMA5D34A-CUR includes a graphics processing unit (GPU) that supports 2D acceleration, enabling enhanced image processing capabilities. It also features an LCD controller for direct connection to display panels, making it ideal for human-machine interface (HMI) applications.
  • Security: Security features include a hardware encryption engine, secure boot, and tamper detection pins, which provide the necessary tools to develop secure systems that can protect sensitive data and prevent unauthorized access.

Applications

The versatility of the ATSAMA5D34A-CUR makes it suitable for a variety of applications, including industrial control systems, smart energy gateways, medical devices, and IoT endpoints. Its ability to handle multiple interfaces and high-speed data processing makes it a top choice for developers looking to create sophisticated and secure products.

Overall, Microchip Technology's ATSAMA5D34A-CUR is a powerful and flexible microprocessor that offers a perfect blend of performance, connectivity, and security, making it an excellent choice for a wide range of high-demand applications.

You May Also Be Interested in

Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Advanced Micro Devices
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess