EN
  • EN
  • DE
  • IT

MRF24J40MD-I/RM

Part No MRF24J40MD-I/RM
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MOD 802.15.4 TRC ANT SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001579-MRF24J40MD-I/RM
Win Source Part Number Cross
Manufacturer Microchip Technology
Category RF and Wireless RF Transceiver Modules and Modems
Package Tray
Product Status Active
RF Family/Standard 802.15.4
Protocol Zigbee®
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 19dBm
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MRF24J40MD-I/RM CAD Model

Description

MRF24J40MD-I/RM - A High-Performance 2.4 GHz RF Transceiver from Microchip Technology

The MRF24J40MD-I/RM is a powerful IEEE 802.15.4 standard-compliant RF transceiver designed by Microchip Technology for the 2.4 GHz frequency band. This device is specifically engineered to facilitate robust wireless communication for a variety of applications, including industrial monitoring, home automation, smart energy, and remote control systems.

With its integrated power amplifier and low-noise amplifier, the MRF24J40MD-I/RM extends the range of wireless communication, making it an ideal choice for applications where long-range connectivity is a necessity. The module can deliver output power of up to 100 mW, significantly enhancing signal strength and reliability over extended distances.

The transceiver supports the MiWi™ development environment, which is Microchip's proprietary wireless networking protocol stack. This makes the integration of the MRF24J40MD-I/RM into existing systems seamless and straightforward, reducing development time and accelerating time-to-market for products utilizing this advanced RF technology.

The device is equipped with an array of features that ensure ease of use and flexibility. It includes a hardware CSMA-CA mechanism, automatic acknowledgment response, and a packet retry mechanism in case of a communication error. These features contribute to the reliability and efficiency of the communication protocol, ensuring that data is transmitted and received with high integrity.

The MRF24J40MD-I/RM is packaged in a compact 40-pin 6x6 mm QFN, which makes it suitable for space-constrained applications without compromising on performance. Additionally, the transceiver is compatible with Microchip's PIC microcontrollers, offering a complete solution for developers looking to create wireless applications with ease.

In summary, the MRF24J40MD-I/RM from Microchip Technology is a superior choice for designers who require a reliable and powerful RF transceiver for their 2.4 GHz wireless applications. Its extended range capabilities, robust feature set, and compatibility with Microchip's development tools make it a versatile component that can meet the demands of a wide range of wireless communication needs.

You May Also Be Interested in

Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $46.8467
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $90.0899
Digi International
RF TXRX MOD BT CHIP + U.FL SMD
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $33.0251
U-blox
RF TXRX MOD BLE NORDIC 5.0 CHIP
Lowest to $19.1956
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BT CHIP SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.1454 $88.2908
4+ $36.2218 $144.8872
5+ $35.0898 $175.4490
7+ $33.9580 $237.7060
9+ $32.8260 $295.4340
12+ $29.4302 $353.1624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 695 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess