EN
  • EN
  • DE

DS9100-B+

Part No DS9100-B+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC CONTACT TOUCH/HOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Bulk
Product Status Active
Type Holder
Applications Data Transport
Mounting Type -
Package / Case -
Supplier Device Package -
Base Product Number DS9100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1378309-DS9100-B+
Ultra Librarian 3D Model Ultra Librarian DS9100-B+ CAD Model

Description

The DS9100-B+ from Maxim Integrated is a robust and versatile surface mount iButton holder designed to provide a convenient and reliable electrical contact to iButton devices. iButtons are small, durably packaged microchips with a unique silicon serial number, used in a wide range of applications including access control, asset tracking, and data logging.

Key Features

  • Durable Construction: The DS9100-B+ is made with high-quality materials, ensuring it can withstand harsh environments and repetitive use.
  • Easy Mounting: Designed for surface mounting, this holder can be easily integrated into a variety of systems without the need for complex installation procedures.
  • Secure Contact: The holder ensures a secure and consistent contact with the iButton, providing reliable data transfer and power connections.
  • Compatibility: The DS9100-B+ is compatible with the F5 MicroCan iButtons, making it a versatile solution for systems that utilize these devices.

Applications

The DS9100-B+ iButton holder is suitable for a multitude of applications where secure and reliable data transfer is paramount. It is commonly used in:

  • Access control systems
  • Asset tracking solutions
  • Data logging and collection
  • Point of sale identification
  • Industrial automation

Specifications

Parameter Value Mounting Type Surface Mount Material High-Quality Polymer and Metal Contacts Operating Temperature -40°C to +85°C Compatibility F5 MicroCan iButtons

Overall, the DS9100-B+ is a high-quality, reliable solution for integrating iButton technology into a wide array of electronic systems. Its robust design and ease of use make it an essential component for any application requiring the unique features of iButton devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess