EN
  • EN
  • DE

MCP6566T-E/OTVAO

Part No MCP6566T-E/OTVAO
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMPARATOR O-D 1.8V SOT23-5 / Comparator General Purpose CMOS, Open-Drain SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Microchip Technology
Packaging Reel - TR
Type General Purpose
Number of Elements 1
Output Type CMOS, Open-Drain
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Max) 10mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 130µA
CMRR, PSRR (Typ) 66dB CMRR, 70dB PSRR
Propagation Delay (Max) 80ns
Hysteresis 5mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package SC-74A, SOT-753
Mounting Surface Mount
Supplier Device Package SOT-23-5
Base Product Number MCP6566
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP6566T-E/OTVAOTR
Standard Package 3,000
Win Source Part Number 1316877-MCP6566T-E/OTVAO
Ultra Librarian 3D Model Ultra Librarian MCP6566T-E/OTVAO CAD Model

Description

Microchip Technology's MCP6566T-E/OTVAO: A High-Performance Operational Amplifier

The MCP6566T-E/OTVAO is a state-of-the-art operational amplifier (op-amp) developed by Microchip Technology, a leading manufacturer of microcontroller and analog semiconductors. This particular model is designed to offer a perfect blend of performance, power efficiency, and reliability, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features:

  • Low Power Consumption: The MCP6566T-E/OTVAO is engineered for low-power operations, which is crucial for battery-powered and portable devices, ensuring longer operational life without compromising on performance.
  • High Gain Bandwidth Product: With an impressive gain bandwidth product, this op-amp can handle a wide range of frequencies, making it suitable for audio processing, filter design, and other signal conditioning applications.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which allows for maximum dynamic range. This is particularly beneficial in applications where the full range of the power supply is utilized, such as data acquisition systems and portable instrumentation.
  • Extended Temperature Range: The operational amplifier is designed to work reliably across a broad temperature range, ensuring consistent performance in environments that may experience temperature fluctuations.
  • Small Package Size: The compact SOT-23 packaging of the MCP6566T-E/OTVAO makes it an excellent choice for space-constrained applications, without sacrificing functionality or power.

Applications:

The versatility of the MCP6566T-E/OTVAO allows it to be integrated into various electronic systems, including:

  • Portable Instrumentation
  • Analog Filters
  • Data Acquisition Systems
  • Audio Electronics
  • Sensor Interfaces
  • Control Systems

Microchip Technology's commitment to quality and innovation is evident in the MCP6566T-E/OTVAO operational amplifier. Whether you're designing consumer electronics, industrial control systems, or complex medical devices, this op-amp is engineered to deliver top-notch performance and reliability. Its combination of features makes it a smart choice for designers looking to enhance the efficiency and functionality of their electronic products.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9479 $52.1345
130+ $0.7778 $101.1140
200+ $0.7535 $150.7000
275+ $0.7291 $200.5025
355+ $0.7049 $250.2395
475+ $0.6319 $300.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess