EN
  • EN
  • DE

ATSAMA5D21C-CU

Part No ATSAMA5D21C-CU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU SAMA5D2 500MHZ 196TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Microchip Technology
Series SAMA5D2
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A5
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 500MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI
Graphics Acceleration Yes
Display & Interface Controllers Keyboard, LCD, Touchscreen
Ethernet 10/100Mbps (1)
USB USB 2.0 + HSIC
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC
Mounting Type Surface Mount
Package / Case 196-TFBGA, CSBGA
Supplier Device Package 196-TFBGA (11x11)
Additional Interfaces I²C, SMC, SPI, UART, USART, QSPI
Base Product Number ATSAMA5
Standard Package 176 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 845358-ATSAMA5D21C-CU
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D21C-CU CAD Model

Description

Microchip Technology's ATSAMA5D21C-CU: A High-Performance Microprocessor

The ATSAMA5D21C-CU is a cutting-edge microprocessor from Microchip Technology, designed for applications requiring high levels of processing power and low power consumption. This product is part of the SAMA5 series, which is known for its rich set of peripherals and interfaces, making it an ideal choice for a wide range of industrial, consumer, and IoT applications.

Key Features:

  • Core: ARM Cortex-A5 processor, operating at up to 500MHz, provides a balance between performance and power efficiency.
  • Memory: Integrated with a 128KB L2 cache and a variety of memory interfaces, including DDR2/DDR3/LPDDR/LPDDR2, to ensure smooth data processing and storage capabilities.
  • Connectivity: Equipped with a comprehensive set of connectivity options such as Gigabit Ethernet, USB, and CAN, facilitating easy integration into networked systems.
  • Graphics: Features a GPU with 2D acceleration, supporting advanced user interfaces and display applications.
  • Security: Enhanced with security features like secure boot, hardware encryption engines, and tamper detection, providing robust protection for sensitive data.
  • Low Power Consumption: Designed for efficiency, the ATSAMA5D21C-CU includes features such as low-power modes and a power management controller, making it suitable for battery-powered devices.
  • Package: Available in a 361-ball BGA package, ensuring compactness and ease of board design.

Applications:

The versatility of the ATSAMA5D21C-CU allows it to be used in various applications, including but not limited to:

  • Industrial control systems
  • Smart energy management
  • Building automation
  • Home entertainment systems
  • Healthcare devices
  • IoT gateways

With its robust feature set, the ATSAMA5D21C-CU from Microchip Technology stands out as a reliable and efficient solution for designers looking to create sophisticated systems requiring advanced processing capabilities, connectivity, and security, all while maintaining energy efficiency.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
Lowest to $53.7967
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5554 $55.6662
7+ $15.2250 $106.5750
11+ $14.7492 $162.2412
15+ $14.2734 $214.1010
19+ $13.7976 $262.1544
25+ $12.3703 $309.2575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess