EN
  • EN
  • DE

ATSAM4SD32BA-MU

Part No ATSAM4SD32BA-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 64QFN / ARM-based Flash MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 120MHz
Connectivity I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 160K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 11x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Part Number Series ATSAM4SD32
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803528-ATSAM4SD32BA-MU
Ultra Librarian 3D Model Ultra Librarian ATSAM4SD32BA-MU CAD Model

Description

Microchip Technology's ATSAM4SD32BA-MU: A High-Performance Microcontroller

The ATSAM4SD32BA-MU is a robust and feature-rich microcontroller from Microchip Technology, designed to meet the demanding requirements of modern embedded systems. This microcontroller is part of the SAM4S series, which is well-known for its high performance, enhanced connectivity, and efficient power management. The ATSAM4SD32BA-MU is an ideal choice for applications in industrial automation, consumer electronics, smart energy management, and more.

Core Features

  • Processor: At the heart of the ATSAM4SD32BA-MU is a powerful ARM Cortex-M4 processor that can run at up to 120 MHz. It includes a floating-point unit (FPU) which significantly improves the performance of computations involving decimals and floating-point arithmetic.
  • Memory: This microcontroller comes with an ample 2 MB of embedded flash memory and 160 KB of SRAM, providing plenty of space for complex applications and software stacks. The dual-bank flash memory supports safe and secure firmware upgrades.
  • Connectivity: With an extensive set of peripherals for connectivity, the ATSAM4SD32BA-MU includes USART, SPI, I2C, and USB interfaces, enabling it to connect with a wide range of external devices and systems.
  • Timers and PWM: Multiple timer/counters, PWM channels, and a real-time timer provide excellent support for time-sensitive control applications.
  • Analog Features: The device features a 12-bit ADC with up to 16 channels and a 12-bit DAC for interfacing with analog sensors and actuators.

Enhanced Security and Reliability

The ATSAM4SD32BA-MU is equipped with security features like hardware-based encryption, which includes AES and SHA cryptographic engines. These features ensure secure data transmission and storage, making it suitable for applications requiring robust security measures. Additionally, the microcontroller includes a Memory Protection Unit (MPU) and a watchdog timer to enhance the reliability and safety of the system.

Power Efficiency

Designed with power efficiency in mind, the ATSAM4SD32BA-MU supports multiple power-saving modes, allowing developers to optimize power consumption for battery-powered or energy-sensitive applications. The device can operate at a reduced clock speed or in standby mode when full processing power is not required, thereby extending battery life and reducing energy costs.

Package and Support

The ATSAM4SD32BA-MU is available in a compact 100-pin QFN package, which is suitable for space-constrained applications. Microchip provides extensive support for the SAM4S series, including development tools, software libraries, and a strong community forum for troubleshooting and collaboration.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2173 $57.6519
7+ $15.7681 $110.3767
10+ $15.2753 $152.7530
14+ $14.7826 $206.9564
18+ $14.2898 $257.2164
24+ $12.8116 $307.4784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess