EN
  • EN
  • DE

0734152121

Part No 0734152121
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF) - Assemblies
Description MMCX Connector Plug, Male Pin 50 Ohms Through Hole Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mfr Molex
Series 73415
Packaging Bag
Connector Style MMCX
Connector Type Plug, Male Pin
Contact Termination Solder
Shield Termination Solder
Impedance 50 Ohms
Mounting Type Through Hole
Fastening Type Snap-On
Frequency - Max 6 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Brass
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -55°C ~ 165°C
Voltage Rating 170 V
Mating Cycles 500
Base Product Number 073415
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1481943-0734152121
Ultra Librarian 3D Model Ultra Librarian 0734152121 CAD Model

You May Also Be Interested in

Linx Technologies Inc.
BNC CONNECTOR RIGHT ANGLE JACK,
Lowest to $7.3256
Amphenol
CONN SMA PLUG R/A 50OHM CRIMP
Need more? Email Us
Hirose Electric Co Ltd
CONN RECEPT BNC 75OHM R/A PCB
Lowest to $11.2344
LEMO
CONN NIMCAMA PLG STR 50OHM SOLDR
Need more? Email Us
Hirose Electric Co Ltd
CONN BNC JACK STR 75 OHM SOLDER
Need more? Email Us
Samtec Inc.
CONN MMCX JACK STR 50OHM EDGEMNT
Lowest to $3.2015
LEMO
CONN TRIAX PLUG STR 50OHM SOLDER
Need more? Email Us
Amphenol SV Microwave
CONN 2.92MM JCK STR 50OHM EDGEMT
Lowest to $78.8060
Hirose Electric Co Ltd
CONN UMC PLUG STR 75OHM SOLDER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess